Status: | Active |
---|---|
Series: | MAX16823 |
RoHS: | Unknown |
5.5V to 40V Operating Range |
Adjustable Constant Output Current (5mA to 100mA and Up to 2A with External BJT) |
±5% Output Current Accuracy |
Open LED Detection |
Three Independent High-Voltage DIM Inputs |
Three Integrated Pass Elements with Low Dropout Voltage (0.7V max) |
Undervoltage Lockout |
Output Short-Circuit Protection |
3.4V Voltage Regulator with 4mA Capability |
Accurate, Low 203mV Current Sense |
Overtemperature Shutdown |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 5.5 |
---|---|
VIN (V) (max) | 40 |
Max. No. of LEDs | 10 |
# LED Channels | 3 |
Regulation Topology | Linear |
LED Configuration | Series-Parallel |
ILED per Channel (A) (max) | 0.1 |
PWM Dimming Freq. (kHz) (max) | 3 |
Dimming Ratio (max) | 200 |
Dimming Control | PWM |
VDROPOUT (mV) (typ) | 700 |
VCURR_SENSE (mV) | 203 |
POUT (W) | 12 |
ICC (mA) (max) | 3 |
LED String Volt. (V) (max) | 39.1 |
Package/Pins | TQFN/16TSSOP/16 |
BudgetaryPrice (See Notes) | 1.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Linear |
---|---|
No. of Outputs | 3Outputs |
Output Current | 100mA |
Output Voltage | 39.1V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Input Voltage Min | 5.5V |
Input Voltage Max | 40V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Voltage, 3-Channel Linear | Analog Devices |
Led Driver, Linear, Tssop-16 | Newark Electronics |
IC, LED DRIVER, 70MA, 16TSSOP | Farnell |
Where can I find additional details, specifications and documents for a MAX16823AUE+ ?
Additional datasheets, footprints and schematics for MAX16823AUE+ are listed on our Part Details page. You can also find images and similar parts to MAX16823AUE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16823AUE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16823AUE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16823AUE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16823AUE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16823AUE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16823AUE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16823AUE+ often in real-time on the comparison pages.
What if I can't find stock of MAX16823AUE+ ?
You can fill out our help required form which you can use to request a quote for MAX16823AUE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.