Status: | Active |
---|---|
Series: | MAX1677 |
RoHS: | Unknown |
No External FETs Required |
Main Output Up to 350mA for Logic Supply Fixed 3.3V or Adjustable (2.5V to 5.5V) Synchronous Rectification for High Efficiency (up to 95%) 300kHz (200kHz to 400kHz Synchronizable) Fixed-Frequency PWM Operation |
Up to 350mA for Logic Supply |
Fixed 3.3V or Adjustable (2.5V to 5.5V) |
Synchronous Rectification for High Efficiency (up to 95%) |
300kHz (200kHz to 400kHz Synchronizable) |
Fixed-Frequency PWM Operation |
Secondary Output Up to +28V or -28V for LCD Bias Programmable Current Limit |
Up to +28V or -28V for LCD Bias |
Programmable Current Limit |
0.7V to 5.5V Input Voltage Range |
20µA Quiescent Current |
1µA Shutdown Current |
Low-Battery Comparator |
Small 16-Pin QSOP Package |
VIN (V) (min) | 0.7 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Up Outputs | 2 |
VOUT (V) (min) | 2.5 |
VOUT (V) (max) | 5.5 |
Package/Pins | QSOP/16 |
BudgetaryPrice (See Notes) | 3.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 700mV |
---|---|
Input Voltage Max | 5.5V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | QSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 350mA |
Output Current - Output 2 | 350mA |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 28V |
Regulator Output Type | Fixed Adjustable |
Switching Frequency | 400kHz |
Topology | Boost (Step Up) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Compact, High-Efficiency, Dual | Analog Devices |
IC, DC DC CONV, HI EFF, 16QSOP | Farnell |
Dc/Dc Conv, Boost, 400Khz, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1677EEE+ ?
Additional datasheets, footprints and schematics for MAX1677EEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1677EEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1677EEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1677EEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1677EEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1677EEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1677EEE+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1677EEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1677EEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1677EEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1677EEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.