Status: | Active |
---|---|
Series: | MAX13047E |
RoHS: | Unknown |
Bidirectional Level Translation |
Operation Down to +1.1V on VL |
Ultra-Low Supply Current in Shutdown Mode 1µA (max) |
Guaranteed Push-Pull Driving Data Rate 8Mbps (+1.2V ≤ VL ≤ +3.6V, VCC ≤+5.5V) 16Mbps (+1.8V ≤ VL ≤ VCC ≤ +3.3V) |
8Mbps (+1.2V ≤ VL ≤ +3.6V, VCC ≤+5.5V) |
16Mbps (+1.8V ≤ VL ≤ VCC ≤ +3.3V) |
Extended ESD Protection on the I/O VCC Lines ±15kV Human Body Model ±15kV IEC61000-4-2 Air-Gap Discharge Method ±8kV IEC61000-4-2 Contact Discharge |
±15kV Human Body Model |
±15kV IEC61000-4-2 Air-Gap Discharge Method |
±8kV IEC61000-4-2 Contact Discharge |
Low Supply Current |
Short-Circuit Protection |
Space-Saving µDFN and UTQFN Packages |
# Level Transl. | 2 |
---|---|
Data Rate (Mbps) (max) | 16 |
VL (V) | 1.8 to VCC |
VCC (V) | VL to 3.3 |
I/O VCC State (Shutdn.) | High Impedance |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 10 |
IL (µA) (max) | 15 |
Package/Pins | ULTRA TQFN/10 |
BudgetaryPrice (See Notes) | 4.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 2 |
---|---|
Output Current | - |
Propagation Delay | 210ns |
No. of Pins | 10Pins |
Logic Case Style | UTQFN |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single- and Dual-Channel, Bidi | Analog Devices |
LEVEL TRANSLATOR, BIDIR, 2-CH, UTQFN-10 | element14 |
Level Translator, Bidir, 2-Ch, Utqfn-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX13047EEVB+T ?
Additional datasheets, footprints and schematics for MAX13047EEVB+T are listed on our Part Details page. You can also find images and similar parts to MAX13047EEVB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13047EEVB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13047EEVB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13047EEVB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13047EEVB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13047EEVB+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX13047EEVB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13047EEVB+T often in real-time on the comparison pages.
What if I can't find stock of MAX13047EEVB+T ?
You can fill out our help required form which you can use to request a quote for MAX13047EEVB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.