Status: | Active |
---|---|
Series: | MAX13032E |
RoHS: | Unknown |
Compatible with 4mA Input Drivers or Larger |
100Mbps Guaranteed Data Rate |
Six Bidirectional Channels |
Clock Return Output (MAX13035E) |
Enable Input (MAX13030E–MAX13034E) |
±15kV ESD Protection on I/O VCC Lines |
+1.62V ≤ VL ≤ +3.2V and +2.2V ≤ VCC ≤ +3.6V Supply Voltage Range |
Lead-Free, 16-Bump UCSP (2mm x 2mm) and 16-pin TQFN (4mm x 4mm) Packages |
# Level Transl. | 6 |
---|---|
Data Rate (Mbps) (max) | 100 |
VL (V) | 1.62 to 3.2 |
VCC (V) | 2.2 to 3.6 |
I/O VCC State (Shutdn.) | 16.5kΩ to GND |
I/O VL State (Shutdn.) | High Impedance |
ICC (µA) (max) | 25 |
IL (µA) (max) | 10 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 4.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Inputs | 6 |
---|---|
Output Current | - |
Propagation Delay | 6.5ns |
No. of Pins | 16Pins |
Logic Case Style | TQFN |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Level Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
6-Channel High-Speed Logic-Lev | Analog Devices |
Level Translator, 6-Ch, Tqfn-16 | Newark Electronics |
LEVEL TRANSLATOR, 6-CH, TQFN-16 | element14 |
Where can I find additional details, specifications and documents for a MAX13032EETE+ ?
Additional datasheets, footprints and schematics for MAX13032EETE+ are listed on our Part Details page. You can also find images and similar parts to MAX13032EETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX13032EETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX13032EETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX13032EETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX13032EETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX13032EETE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX13032EETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX13032EETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX13032EETE+ ?
You can fill out our help required form which you can use to request a quote for MAX13032EETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.