Status: | Unknown |
---|---|
Series: | 259 PHM-SI Series |
RoHS: | Unknown |
Prices starting from US$4.13
Capacitance | 220µF |
---|---|
Voltage Rating | 450V |
Product Range | 259 PHM-SI Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | 0.259ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 220UF, 450V, ALU ELEC, SNAP-IN | element14 |
220?f 450V 30X35Mm 105?c 3000H Rohs Compliant: Yes |Vishay MAL225967221E3 | Newark Electronics |
Cap Aluminum 220uF 450V 20% Snap-In Cylindrical 0.54Ohm 1480mA Box | Avnet America |
Aluminum Electrolytic Capacitors - Snap In 220uF 450V 20% 105C 3000H 30x35mm | Future Electronics |
220UF 450V 30X35 10MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a MAL225967221E3?
Additional datasheets, footprints and schematics for MAL225967221E3 are listed on our Part Details page. You can also find images and similar parts to MAL225967221E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL225967221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL225967221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL225967221E3 fall under?
The MAL225967221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL225967221E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL225967221E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL225967221E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL225967221E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Future Electronics have stock available or on a lead time for MAL225967221E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL225967221E3 often in real-time on the comparison pages.
What if I can't find stock of MAL225967221E3?
You can fill out our help required form which you can use to request a quote for MAL225967221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.