Status: | Unknown |
---|---|
Series: | 193 PUR-SI Solar |
RoHS: | Compliant |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
No stock
|
Buy Now | |
element14
from US$9.04
|
324
in stock
|
Buy Now | |
Farnell
from US$8.62
|
324
in stock
|
Buy Now | |
Newark Electronics
from US$16.44
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$7.12
|
-
|
Buy Now | |
Avnet America
from US$7.39
|
-
|
Buy Now | |
RS Americas
from US$14.78
|
-
|
Buy Now | |
TTI Europe
from US$6.55
|
-
|
Buy Now |
Tailored design for solar PV inverters |
Specified for higher voltage, up to 600 V at specific operation conditions |
Long useful life: 6000 h at +105 °C |
Applications |
---|
Solar PV inverters |
Industrial motor control |
Power supply |
Datasheet |
---|
193 PUR-SI Solar |
General Information |
---|
Selection Chart |
Product Coding |
E-Series Values |
Tests and Requirements |
Product Safety |
Introduction |
Packaging Information |
---|
Packaging for Automatic Insertion |
Product Literature |
---|
Product Sheet |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
CAP, 220UF, 500V, ALU ELEC, SNAP-IN | element14 |
Cap, 220Uf, 500V, Alu Elec, Snap-In | Newark Electronics |
Aluminum Electrolytic Capacitor, 220 uF, 500 V, � 20%, Snap-In | Avnet Abacus |
Cap Snapin series 193 500V 220uF 35x30 | RS |
Aluminum Electrolytic Capacitor, 220 uF, 500 V, ± 20%, Snap-In | Avnet America |
220uF 500 V dc Aluminum Electrolytic Capacitor, 193 Series 6000h 35(Dia.)x30mm | Vishay Dale MAL219390101E3 | RS Americas |
220UF 500V 35X30 10MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a MAL219390101E3?
Additional datasheets, footprints and schematics for MAL219390101E3 are listed on our Part Details page. You can also find images and similar parts to MAL219390101E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL219390101E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL219390101E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL219390101E3 fall under?
The MAL219390101E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL219390101E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL219390101E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL219390101E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL219390101E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Abacus and RS have stock available or on a lead time for MAL219390101E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL219390101E3 often in real-time on the comparison pages.
What if I can't find stock of MAL219390101E3?
You can fill out our help required form which you can use to request a quote for MAL219390101E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.