Status: | Unknown |
---|---|
Series: | 160 CLA Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1000µF |
Voltage Rating | 50V |
ESR | - |
Product Range | 160 CLA Series |
Lifetime @ Temperature | 2000 hours @ 150°C |
Operating Temperature Min | -50°C |
Operating Temperature Max | 150°C |
Ripple Current AC | 1.1A |
Diameter | 18mm |
Height | 21mm |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 1100mA |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | Radial Can - SMD |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Length / Height | 21mm |
Leakage Current | 500µA |
No. of Pins | 4Pins |
Operating Temperature Range | -55°C to +150°C |
Operating life Time | 2000h |
Ripple Current Temperature | 150°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 50V |
Voltage Rating V DC | 50V |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, ± 20%, 1500 hours @ 150°C, Radial Can - SMD | Avnet America |
1000UF 50V 18X18X21 SMD | TTI Europe |
CAP, 1000µF, 50V, RADIAL, SMD | Farnell |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, � 20%, 1500 hours @ 150�C, Radial Can - SMD | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1000 50V 18X18X21Mm 150 2000H |Amphenol Aerospace MAL216099107E3 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAL216099107E3?
Additional datasheets, footprints and schematics for MAL216099107E3 are listed on our Part Details page. You can also find images and similar parts to MAL216099107E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL216099107E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL216099107E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL216099107E3 fall under?
The MAL216099107E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL216099107E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL216099107E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL216099107E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL216099107E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for MAL216099107E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL216099107E3 often in real-time on the comparison pages.
What if I can't find stock of MAL216099107E3?
You can fill out our help required form which you can use to request a quote for MAL216099107E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.