Status: | Unknown |
---|---|
Series: | 157 PUM-SI |
RoHS: | Compliant |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.05
|
257
in stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
64
in stock
|
Buy Now | |
element14
from US$6.86
|
64
in stock
|
Buy Now | |
Farnell
from US$6.52
|
64
in stock
|
Buy Now | |
Future Electronics
from US$5.76
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$9.29
|
-
|
Buy Now | |
TTI Europe
from US$5.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Up to 500 V |
Useful life: 5000 h at 85 °C |
Polarized aluminum electrolytic capacitors, non-solid electrolyte |
Applications |
---|
General purpose, industrial and audio / video systems |
Smoothing and filtering |
Standard and switched mode power supplies |
Datasheet |
---|
157 PUM-SI |
General Information |
---|
Selection Chart |
Introduction |
Product Safety |
Tests and Requirements |
E-Series Values |
Product Coding |
Packaging Information |
---|
Packaging for Automatic Insertion |
Product Literature |
---|
Product Sheet |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
REACH Certificate |
RoHS Certificate |
Quality Flowchart |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
157 PUM Snapin Aluminium Cap,400V,220uF | RS |
Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 220 F, 20%, 400 V, 25 Mm, 0.52 Ohm Rohs Compliant: Yes |Vishay MAL215746221E3 | Newark Electronics |
CAP, 220µF, 400V, ALU ELEC,V 220UF | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 400 V, ± 20%, Snap-In | Avnet America |
220uF 400 V dc Aluminum Electrolytic Capacitor, 157 Series 5000h 25(Dia.)x40mm | Vishay Dale MAL215746221E3 | RS Americas |
220UF 400V 25X40 10MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 220 uF, 400 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL215746221E3?
Additional datasheets, footprints and schematics for MAL215746221E3 are listed on our Part Details page. You can also find images and similar parts to MAL215746221E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL215746221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL215746221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL215746221E3 fall under?
The MAL215746221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL215746221E3 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL215746221E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL215746221E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MAL215746221E3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MAL215746221E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL215746221E3 often in real-time on the comparison pages.
What if I can't find stock of MAL215746221E3?
You can fill out our help required form which you can use to request a quote for MAL215746221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.