Status: | Unknown |
---|---|
Series: | 138 AML Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.83
|
604
in stock
|
Buy Now | |
Newark Electronics
from US$2.71
|
604
in stock
|
Buy Now | |
element14
from US$1.92
|
604
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
229
in stock
|
Buy Now | |
RS
from US$1.93
|
-
|
Buy Now | |
Avnet America
from US$1.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 2200µF |
---|---|
Voltage Rating | 16V |
Product Range | 138 AML Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 15mm |
Lead Spacing | - |
Height | 30mm |
Cap, 2200Uf, 16V, Alu Elec, Axial Rohs Compliant: Yes |Vishay MAL213815222E3 | Newark Electronics |
CAP, 2200UF, 16V, ALU ELEC, AXIAL | element14 |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminium Capacitor Axial 2200uF 16V 20% | RS |
Aluminum Electrolytic Capacitor, 2200 uF, 16 V, ± 20%, 10000 hours @ 105°C, Axial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 2200 uF, 16 V, � 20%, 10000 hours @ 105�C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL213815222E3?
Additional datasheets, footprints and schematics for MAL213815222E3 are listed on our Part Details page. You can also find images and similar parts to MAL213815222E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL213815222E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL213815222E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL213815222E3 fall under?
The MAL213815222E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL213815222E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL213815222E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL213815222E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL213815222E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MAL213815222E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL213815222E3 often in real-time on the comparison pages.
What if I can't find stock of MAL213815222E3?
You can fill out our help required form which you can use to request a quote for MAL213815222E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.