Status: | Unknown |
---|---|
Series: | 059 PLL-SI Series |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
79
in stock
|
Buy Now | |
element14
from US$4.52
|
79
in stock
|
Buy Now | |
Farnell
from US$4.42
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.05
|
15
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
RS Americas
from US$7.32
|
-
|
Buy Now | |
TTI Europe
from US$4.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 400V |
Product Range | 059 PLL-SI Series |
Lifetime @ Temperature | 10000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 30mm |
ESR | 4.26ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
AC Ripple Current @ 100Hz | 0.3A |
Capacitance Tolerance ± | ± 20% |
Capacitor Mounting | Through Hole |
Climatic Category | 40/105/56 |
ESR Frequency | 100Hz |
ESR Temperature | 20°C |
External Length / Height | 30mm |
Impedance | 3490mohm |
Impedance Frequency | 10kHz |
Impedance Temperature | 20°C |
Leakage Current | 766.3µA |
No. of Pins | 2Pins |
Operating Life Temperature | 40°C |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 10000h |
PCB Hole Diameter | 2mm |
Ripple Current AC | 0.3A |
Ripple Current Frequency | 100Hz |
Ripple Current Temperature | 105°C |
Tolerance + | 0.2% |
Tolerance - | 0.2% |
Voltage Rating DC Max | 400V |
Electrolytic Capacitor, Long Life, 059 Pll-Si Series, 47 F, 20%, 400 V, 22 Mm, 4.26 Ohm Rohs Compliant: Yes |Vishay MAL205956479E3 | Newark Electronics |
CAP, 47µF, 400V, ALU ELEC, SNAP IN | element14 |
059 PSM Snapin Aluminium Cap 400V,47uF | RS |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Aluminum Electrolytic Capacitor, 47 uF, 400 V, ± 20%, Snap-In | Avnet America |
47uF 400 V dc Aluminum Electrolytic Capacitor, 59 Series 5000h 22 (Dia.) x 30mm | Vishay Dale MAL205956479E3 | RS Americas |
47UF 400V 22X30 10MMLS | TTI Europe |
Aluminum Electrolytic Capacitor, 47 uF, 400 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL205956479E3?
Additional datasheets, footprints and schematics for MAL205956479E3 are listed on our Part Details page. You can also find images and similar parts to MAL205956479E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL205956479E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205956479E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL205956479E3 fall under?
The MAL205956479E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL205956479E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205956479E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL205956479E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL205956479E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MAL205956479E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL205956479E3 often in real-time on the comparison pages.
What if I can't find stock of MAL205956479E3?
You can fill out our help required form which you can use to request a quote for MAL205956479E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.