Status: | Unknown |
---|---|
Series: | 057 PSM-SI Series |
RoHS: | Unknown |
Prices starting from US$6.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.08
|
No stock
|
Buy Now | |
TTI Europe
from US$6.43
|
2,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.74
|
168
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
88
in stock
|
Buy Now | |
element14
from US$7.31
|
88
in stock
|
Buy Now | |
Farnell
from US$7.18
|
88
in stock
|
Buy Now | |
Avnet America
from US$6.21
|
-
|
Buy Now | |
RS Americas
from US$9.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 400V |
Product Range | 057 PSM-SI Series |
Lifetime @ Temperature | 12000 hours @ 85°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Height | 35mm |
ESR | 0.65ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
220UF 400V 30X35 10MMLS | TTI Europe |
Capacitor: electrolytic | Transfer Multisort Elektronik |
Cap, 220Μf, 400V, Alu Elec, Snap-In | Newark Electronics |
CAP, 220µF, 400V, ALU ELEC, SNAP-IN | element14 |
057 PSM Snapin Aluminium Cap,400V,220uF | RS |
Aluminum Electrolytic Capacitor, 220 uF, 400 V, ± 20%, Snap-In | Avnet America |
220uF 400 V dc Aluminum Electrolytic Capacitor, 57 Series 5000h 30(Dia.)x35mm | Vishay Dale MAL205736221E3 | RS Americas |
Aluminum Electrolytic Capacitor, 220 uF, 400 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a MAL205736221E3?
Additional datasheets, footprints and schematics for MAL205736221E3 are listed on our Part Details page. You can also find images and similar parts to MAL205736221E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAL205736221E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAL205736221E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAL205736221E3 fall under?
The MAL205736221E3 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MAL205736221E3 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAL205736221E3 you can contact the distributor directly for product support, shipping queries etc.
Is the MAL205736221E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAL205736221E3 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAL205736221E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAL205736221E3 often in real-time on the comparison pages.
What if I can't find stock of MAL205736221E3?
You can fill out our help required form which you can use to request a quote for MAL205736221E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.