Status: | Unknown |
---|---|
Series: | Heptaband Series |
RoHS: | Unknown |
Antenna Type | Blade |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.5GHz |
Antenna Mounting | SMA Connector |
Gain | 3dBi |
VSWR | 2.5 |
Input Power | 10W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | Heptaband Series |
SVHC | No SVHC (15-Jan-2019) |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a MAF94300?
Additional datasheets, footprints and schematics for MAF94300 are listed on our Part Details page. You can also find images and similar parts to MAF94300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAF94300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAF94300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAF94300 fall under?
The MAF94300 is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to MAF94300 when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAF94300 you can contact the distributor directly for product support, shipping queries etc.
Is the MAF94300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAF94300 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Richardson RFPD have stock available or on a lead time for MAF94300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAF94300 often in real-time on the comparison pages.
What if I can't find stock of MAF94300?
You can fill out our help required form which you can use to request a quote for MAF94300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.