Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$363.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$363.78
|
No stock
|
Buy Now |
Transducer Function | DC Voltage Input |
---|---|
Supply Voltage Min | 19.2V |
Supply Voltage Max | 30V |
Accuracy % | - |
Operating Temperature Min | -25°C |
Operating Temperature Max | 60°C |
Input Current | - |
External Depth | 114.5mm |
Output Current Max | 22mA |
Linearity % | - |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Volt Measuring Transducer, +/-10V O/P | Newark Electronics |
Where can I find additional details, specifications and documents for a MACX MCR-VDC?
Additional datasheets, footprints and schematics for MACX MCR-VDC are listed on our Part Details page. You can also find images and similar parts to MACX MCR-VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MACX MCR-VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MACX MCR-VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MACX MCR-VDC fall under?
The MACX MCR-VDC is listed under Sensors & Transducers > Transducers > Power Transducers.
Can I view similar or alternative parts?
You can view similar parts to MACX MCR-VDC when available in the Power Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MACX MCR-VDC you can contact the distributor directly for product support, shipping queries etc.
Is the MACX MCR-VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MACX MCR-VDC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MACX MCR-VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MACX MCR-VDC often in real-time on the comparison pages.
What if I can't find stock of MACX MCR-VDC?
You can fill out our help required form which you can use to request a quote for MACX MCR-VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.