Status: | Active |
---|---|
Series: | M95M01-DF |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
4,995
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$1.21
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
2,440
in stock
|
Buy Now | |
element14
from US$1.37
|
1,375
in stock
|
Buy Now | |
Farnell
from US$1.30
|
1,375
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compatible with the Serial Peripheral Interface (SPI) bus |
Memory array 1 Mbit (128 Kbytes) of EEPROM Page size: 256 bytes |
1 Mbit (128 Kbytes) of EEPROM |
Page size: 256 bytes |
Write Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Additional Write lockable page (Identification Page) |
Write Protect: quarter, half or whole memory array |
High-speed clock: 16 MHz |
Single supply voltage: 1.8 V to 5.5 V for M95M01-R 1.7 V to 5.5 V for M95M01-DF |
1.8 V to 5.5 V for M95M01-R |
1.7 V to 5.5 V for M95M01-DF |
Operating temperature range: from -40 °C up to +85 °C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages: SO8 (ECOPACK2®) TSSOP8 (ECOPACK2®) WLCSP (ECOPACK2®) Unsawn wafer (each die is tested) |
SO8 (ECOPACK2®) |
TSSOP8 (ECOPACK2®) |
WLCSP (ECOPACK2®) |
Unsawn wafer (each die is tested) |
Product Specifications |
---|
DS5137 1-Mbit serial SPI bus EEPROM |
Application Notes |
---|
AN4653 Cycling endurance and data retention of high density EEPROM based on CMOS F8H process |
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Errata Sheets |
---|
ES0363 M95M01-DF package mechanical data modifications |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
Memory Rohs Compliant: Yes |Stmicroelectronics M95M01-DFMN6TP | Newark Electronics |
EEPROM, Serial SPI, 1 Mbit, 128K x 8bit, 16 MHz, 8 Pins, NSOIC | Avnet America |
STMicroelectronics, M95M01-DFMN6TP | RS |
M95M01 Series 1 Mb (128 K x 8) 16 MHz SMT Serial SPI Bus EEPROM -SOIC-8 | Future Electronics |
EEPROM, 1MBIT, SPI, 16MHZ, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a M95M01-DFMN6TP?
Additional datasheets, footprints and schematics for M95M01-DFMN6TP are listed on our Part Details page. You can also find images and similar parts to M95M01-DFMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95M01-DFMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95M01-DFMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95M01-DFMN6TP fall under?
The M95M01-DFMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95M01-DFMN6TP when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95M01-DFMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M95M01-DFMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95M01-DFMN6TP have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and Chip One Stop have stock available or on a lead time for M95M01-DFMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95M01-DFMN6TP often in real-time on the comparison pages.
What if I can't find stock of M95M01-DFMN6TP?
You can fill out our help required form which you can use to request a quote for M95M01-DFMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.