Status: | Active |
---|---|
Series: | M95640-R |
RoHS: | Compliant |
Prices starting from US$0.21
Compatible with the Serial Peripheral Interface (SPI) bus |
Memory array 64 Kb (8 Kbytes) of EEPROM Page size: 32 bytes |
64 Kb (8 Kbytes) of EEPROM |
Page size: 32 bytes |
Write Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Additional Write lockable page (Identification page) |
Write Protect: quarter, half or whole memory array |
High-speed clock: 20 MHz |
Single supply voltage: 2.5 V to 5.5 V for M95640-W 1.8 V to 5.5 V for M95640-R 1.7 V to 5.5 V for M95640-DF |
2.5 V to 5.5 V for M95640-W |
1.8 V to 5.5 V for M95640-R |
1.7 V to 5.5 V for M95640-DF |
Operating temperature range: from -40°C up to +85°C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages: SO8 (ECOPACK2®) TSSOP8 (ECOPACK2®) UFDFPN8 (ECOPACK2®) WLCSP (ECOPACK2®) |
SO8 (ECOPACK2®) |
TSSOP8 (ECOPACK2®) |
UFDFPN8 (ECOPACK2®) |
WLCSP (ECOPACK2®) |
Product Specifications |
---|
DS6633 64-Kbit serial SPI bus EEPROM with high-speed clock |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
EEPROM, Serial SPI, 64 Kbit, 8K x 8bit, 20 MHz, 8 Pins, UFDFPN | Avnet Silica |
Eeprom, 64Kbit, Spi, 20Mhz, Mlp-8 | Newark Electronics |
M95640 Series 64 Kb (8K x 8) 5.5 V 20 MHz SMT Serial SPI bus EEPROM - UFDFPN-8 | Future Electronics |
EEPROM, 64KBIT, SPI, 20MHZ, MLP-8 | element14 |
Where can I find additional details, specifications and documents for a M95640-RMC6TG?
Additional datasheets, footprints and schematics for M95640-RMC6TG are listed on our Part Details page. You can also find images and similar parts to M95640-RMC6TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95640-RMC6TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95640-RMC6TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95640-RMC6TG fall under?
The M95640-RMC6TG is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95640-RMC6TG when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95640-RMC6TG you can contact the distributor directly for product support, shipping queries etc.
Is the M95640-RMC6TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95640-RMC6TG have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for M95640-RMC6TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95640-RMC6TG often in real-time on the comparison pages.
What if I can't find stock of M95640-RMC6TG?
You can fill out our help required form which you can use to request a quote for M95640-RMC6TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.