Status: | Active |
---|---|
Series: | M95512-DF |
RoHS: | Compliant |
Prices starting from US$0.42
Compatible with the serial peripheral interface (SPI) bus |
Memory array 512-Kbit (64-Kbyte) of EEPROM Page size: 128 bytes Additional write lockable page (Identification page) |
512-Kbit (64-Kbyte) of EEPROM |
Page size: 128 bytes |
Additional write lockable page (Identification page) |
Write time Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Write protect quarter array half array whole memory array |
quarter array |
half array |
whole memory array |
High-speed clock: 16 MHz |
Single supply voltage: 2.5 V to 5.5 V for M95512-W 1.8 V to 5.5 V for M95512-R 1.7 V to 5.5 V for M95512-DF |
2.5 V to 5.5 V for M95512-W |
1.8 V to 5.5 V for M95512-R |
1.7 V to 5.5 V for M95512-DF |
Operating temperature range: from -40 °C up to +85 °C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages SO8N (ECOPACK2) TSSOP8 (ECOPACK2) UFDFPN8 (ECOPACK2) WLCSP8 (ECOPACK2) |
SO8N (ECOPACK2) |
TSSOP8 (ECOPACK2) |
UFDFPN8 (ECOPACK2) |
WLCSP8 (ECOPACK2) |
Product Specifications |
---|
DS4192 512-Kbit serial SPI bus EEPROM |
Application Notes |
---|
AN4653 Cycling endurance and data retention of high density EEPROM based on CMOS F8H process |
AN2014 How a designer can make the most of STMicroelectronics Serial EEPROMs |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Errata Sheets |
---|
ES0458 M95512-DF package mechanical data modifications |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
EEPROM Serial-SPI 512K-bit 64K x 8 1.8V/2.5V/3.3V/5V 8-Pin WLCSP T/R | Avnet America |
Eeprom, 512Kbit, Spi, 16Mhz, Wlcsp-8 | Newark Electronics |
M95512-DF Series 512 Kb (64 K x 8) 5.5 V Serial SPI bus EEPROM - WLCSP-8 | Future Electronics |
EEPROM, 512KBIT, SPI, 16MHZ, WLCSP-8 | element14 |
Where can I find additional details, specifications and documents for a M95512-DFCS6TP/K?
Additional datasheets, footprints and schematics for M95512-DFCS6TP/K are listed on our Part Details page. You can also find images and similar parts to M95512-DFCS6TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95512-DFCS6TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95512-DFCS6TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95512-DFCS6TP/K fall under?
The M95512-DFCS6TP/K is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95512-DFCS6TP/K when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95512-DFCS6TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M95512-DFCS6TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95512-DFCS6TP/K have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for M95512-DFCS6TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95512-DFCS6TP/K often in real-time on the comparison pages.
What if I can't find stock of M95512-DFCS6TP/K?
You can fill out our help required form which you can use to request a quote for M95512-DFCS6TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.