Status: | Active |
---|---|
Series: | M95320-A125 |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
7,405
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
7,405
in stock
|
Buy Now | |
element14
from US$0.77
|
7,405
in stock
|
Buy Now | |
Avnet Silica
-
|
77,500
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compatible with the Serial Peripheral Interface (SPI) bus |
Memory array 32 Kbit (4 Kbyte) of EEPROM Page size: 32 byte Write protection by block: 1/4, 1/2 or whole memory Additional Write lockable Page (Identification page) |
32 Kbit (4 Kbyte) of EEPROM |
Page size: 32 byte |
Write protection by block: 1/4, 1/2 or whole memory |
Additional Write lockable Page (Identification page) |
Extended temperature and voltage ranges Up to 125 °C (VCCfrom 1.7 V to 5.5 V) Up to 145 °C (VCCfrom 2.5 V to 5.5 V) |
Up to 125 °C (VCCfrom 1.7 V to 5.5 V) |
Up to 145 °C (VCCfrom 2.5 V to 5.5 V) |
High speed clock frequency 20 MHz for VCC ≥ 4.5 V 10 MHz for VCC≥ 2.5 V 5 MHz for VCC≥ 1.7 V |
20 MHz for VCC ≥ 4.5 V |
10 MHz for VCC≥ 2.5 V |
5 MHz for VCC≥ 1.7 V |
Schmitt trigger inputs for noise filtering |
Short Write cycle time Byte Write within 4 ms Page Write within 4 ms |
Byte Write within 4 ms |
Page Write within 4 ms |
Write cycle endurance 4 million Write cycles at 25 °C 1.2 million Write cycles at 85 °C 600 k Write cycles at 125 °C 400 k Write cycles at 145 °C |
4 million Write cycles at 25 °C |
1.2 million Write cycles at 85 °C |
600 k Write cycles at 125 °C |
400 k Write cycles at 145 °C |
Data retention 50 years at 125 °C 100 years at 25 °C |
50 years at 125 °C |
100 years at 25 °C |
ESD Protection (Human Body Model) 4000 V |
4000 V |
Packages RoHS-compliant and halogen-free (ECOPACK2®) |
RoHS-compliant and halogen-free (ECOPACK2®) |
Product Specifications |
---|
DS8953 Automotive 32-Kbit serial SPI bus EEPROMs with high-speed clock |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
EEPROM Advanced Automotive products |
presentation-world-first-4Mbit-spi-eeprom-automotive |
Selection Guides |
---|
eeprom_advanced_automotive_selection_guide |
Brochures |
---|
Electric vehicle (EV) ecosystem |
EEPROM Serial-SPI 32K-bit 4Kx8 2.5V/3.3V/5V 8-Pin SO N T/R | Avnet America |
Eeprom, Aec-Q100, 32Kbit, 10Mhz, Soic-8 | Newark Electronics |
EEPROM, AEC-Q100, 32KBIT, 10MHZ, SOIC-8 | element14 |
M95320 Series 32 Kb (4K x 8) 20 MHz SMT Serial SPI bus EEPROM - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a M95320-DRMN3TP/K?
Additional datasheets, footprints and schematics for M95320-DRMN3TP/K are listed on our Part Details page. You can also find images and similar parts to M95320-DRMN3TP/K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95320-DRMN3TP/K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95320-DRMN3TP/K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95320-DRMN3TP/K fall under?
The M95320-DRMN3TP/K is listed under Memories > Serial EEPROM > Automotive Serial EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95320-DRMN3TP/K when available in the Automotive Serial EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95320-DRMN3TP/K you can contact the distributor directly for product support, shipping queries etc.
Is the M95320-DRMN3TP/K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95320-DRMN3TP/K have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for M95320-DRMN3TP/K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95320-DRMN3TP/K often in real-time on the comparison pages.
What if I can't find stock of M95320-DRMN3TP/K?
You can fill out our help required form which you can use to request a quote for M95320-DRMN3TP/K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.