Status: | Active |
---|---|
Series: | M95128-R |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
element14
from US$0.47
|
8,042
in stock
|
Buy Now | |
Farnell
from US$0.39
|
8,042
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
117
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compatible with the serial peripheral interface (SPI) bus |
Memory array 128 Kbit (16 Kbytes) of EEPROM Page size: 64 bytes Additional write lockable page (Identification page) |
128 Kbit (16 Kbytes) of EEPROM |
Page size: 64 bytes |
Additional write lockable page (Identification page) |
Write time Byte Write within 5 ms Page Write within 5 ms |
Byte Write within 5 ms |
Page Write within 5 ms |
Write protect quarter array half array whole memory array |
quarter array |
half array |
whole memory array |
High-speed clock: 20 MHz |
Single supply voltage: 2.5 V to 5.5 V for M95128-W 1.8 V to 5.5 V for M95128-R 1.7 V to 5.5 V for M95128-DF |
2.5 V to 5.5 V for M95128-W |
1.8 V to 5.5 V for M95128-R |
1.7 V to 5.5 V for M95128-DF |
Operating temperature range: from -40 °C up to +85 °C |
Enhanced ESD protection |
More than 4 million Write cycles |
More than 200-year data retention |
Packages SO8 (ECOPACK2®) TSSOP8 (ECOPACK2®) UFDFPN8 (ECOPACK2®) WLCSP (ECOPACK2®) |
SO8 (ECOPACK2®) |
TSSOP8 (ECOPACK2®) |
UFDFPN8 (ECOPACK2®) |
WLCSP (ECOPACK2®) |
Product Specifications |
---|
DS1356 128-Kbit serial SPI bus EEPROM with high-speed clock |
Technical Notes & Articles |
---|
TN1171 Description of UFDFPN5, UFDFPN8 and WFDFPN8 for STMicroelectronics EEPROMs and recommendations for use |
Presentations |
---|
Standard Serial EEPROM presentation |
presentation-eeprom-solution-dfn5-package |
presentation-eeprom-solution-wlcsp-package |
presentation-world-first-4Mbit-spi-eeprom |
Flyers |
---|
Serial EEPROM |
Selection Guides |
---|
Serial EEPROM Standard & SPD series |
Brochures |
---|
Semiconductor solutions for healthcare applications |
Smart grid distribution and smart meters - Energy-efficient solutions |
EEPROM, 128KBIT, SPI, 20MHZ, SOIC-8 | element14 |
M95128 Series 128 Kb (16 K x 8) 5.5 V Serial SPI Bus EEPROM w/High-Speed Clock | Future Electronics |
Eeprom, 128Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet Silica |
128Kb SPI EEPROM High-Speed Clock SOIC8 | RS |
Where can I find additional details, specifications and documents for a M95128-RMN6TP?
Additional datasheets, footprints and schematics for M95128-RMN6TP are listed on our Part Details page. You can also find images and similar parts to M95128-RMN6TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M95128-RMN6TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M95128-RMN6TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M95128-RMN6TP fall under?
The M95128-RMN6TP is listed under Memories > Serial EEPROM > Standard Serial EEPROM > Standard SPI EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M95128-RMN6TP when available in the Standard SPI EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M95128-RMN6TP you can contact the distributor directly for product support, shipping queries etc.
Is the M95128-RMN6TP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M95128-RMN6TP have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for M95128-RMN6TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M95128-RMN6TP often in real-time on the comparison pages.
What if I can't find stock of M95128-RMN6TP?
You can fill out our help required form which you can use to request a quote for M95128-RMN6TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.