Status: | Unknown |
---|---|
Series: | 1Kbit Microwire Serial EEPROM |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
9,438
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
44,503
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
38,664
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
34,826
in stock
|
Buy Now | |
element14
from US$0.15
|
34,826
in stock
|
Buy Now | |
Farnell
from US$0.13
|
34,826
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
3,778
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
3,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,025
in stock
|
Buy Now | |
Avnet Silica
-
|
55,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,200
in stock
|
Buy Now |
Memory Interface Type | Serial Microwire |
---|---|
Memory Size | 1Kbit |
EEPROM Memory Configuration | 128 x 8bit |
Clock Frequency | 2MHz |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1Kbit Microwire Serial EEPROM |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 93 |
Clock Frequency Max | 2MHz |
Device Marking | M93C46-WMN6P |
IC Interface Type | Serial Microwire |
Logic Function Number | 93C46 |
Memory Density | 1Kbit |
Memory Type | EEPROM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vcc | 5V |
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 3.3V/5V 8-Pin SO N Tube | Avnet America |
M93C46 Series 1 Kb (128 x 8 / 64 x 16) 2.5 V Microwire« Serial EEPROM - SOIC-8 | Future Electronics |
Serial Eeprom, 1Kbit, 2Mhz, Soic-8 | Newark Electronics |
SERIAL EEPROM, 1KBIT, 2MHZ, SOIC-8 | element14 |
EEPROM Serial-Microwire, 1K-Bit, SOIC8 | RS |
EEPROM Ser 5V 128x8/64x16 SO8 | Schukat Electronic |
IC: EEPROM memory | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a M93C46-WMN6P?
Additional datasheets, footprints and schematics for M93C46-WMN6P are listed on our Part Details page. You can also find images and similar parts to M93C46-WMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M93C46-WMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M93C46-WMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M93C46-WMN6P fall under?
The M93C46-WMN6P is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to M93C46-WMN6P when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M93C46-WMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M93C46-WMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M93C46-WMN6P have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for M93C46-WMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M93C46-WMN6P often in real-time on the comparison pages.
What if I can't find stock of M93C46-WMN6P?
You can fill out our help required form which you can use to request a quote for M93C46-WMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.