Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$28.26
|
196
in stock
|
Buy Now | |
PEI-Genesis
from US$4.18
|
1,323
in stock
|
Buy Now | |
Electro Enterprises
from US$4.74
|
349
in stock
|
Buy Now | |
element14
from US$26.86
|
196
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.35
|
68
in stock
|
Buy Now | |
Heilind Electronics
from US$10.35
|
37
in stock
|
Buy Now | |
Avnet America
from US$25.88
|
-
|
Buy Now | |
RS Americas
from US$22.76
|
-
|
Buy Now | |
TTI Europe
from US$87.71
|
-
|
Buy Now | |
Farnell
from US$30.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Mounting Flange |
---|---|
For Use With | Size 18 Circular Connectors |
Product Range | - |
Circular Clamp, Size 18, 31Mm | Newark Electronics |
CIRCULAR CLAMP, SIZE 18, 31MM | element14 |
Connector Accessories Flange Mount Perimeter Nut Plate Shell Size 18A | Avnet America |
MOUNTING FLANGE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
NUTPLATE 3/4 SZ 18 THRD 4-40 | PEI-Genesis |
| Heilind Electronics Asia |
Where can I find additional details, specifications and documents for a M85049/95-18A?
Additional datasheets, footprints and schematics for M85049/95-18A are listed on our Part Details page. You can also find images and similar parts to M85049/95-18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/95-18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/95-18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/95-18A fall under?
The M85049/95-18A is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/95-18A when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/95-18A you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/95-18A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/95-18A have stock available?
Authorised distributors including PEI-Genesis, Electro Enterprises, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for M85049/95-18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/95-18A often in real-time on the comparison pages.
What if I can't find stock of M85049/95-18A?
You can fill out our help required form which you can use to request a quote for M85049/95-18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.