Status: | Unknown |
---|---|
Series: | AS85049/88 |
RoHS: | Unknown |
Prices starting from US$20.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.03
|
10
in stock
|
Buy Now | |
Electro Enterprises
from US$20.19
|
971
in stock
|
Buy Now | |
PEI-Genesis
from US$20.13
|
849
in stock
|
Buy Now | |
TTI Europe
from US$25.72
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$58.87
|
122
in stock
|
Buy Now | |
Rapid Electronics
from US$48.17
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$38.10
|
122
in stock
|
Buy Now | |
Distrelec
from US$55.30
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.91
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$39.19
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$54.13
|
5
in stock
|
Buy Now | |
element14
from US$31.76
|
2
in stock
|
Buy Now | |
Farnell
from US$33.83
|
2
in stock
|
Buy Now | |
Avnet America
from US$77.04
|
-
|
Buy Now | |
RS Americas
from US$42.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 11.1mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/88 |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Band Lock Adapter |
---|---|
For Use With | MIL-DTL-38999 Series III & Series IV Connectors |
Connector Shell Size | 13 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Alloy Body |
RoHS Compliant | No |
38999S3 BAND STRT 13 CAD OD | PEI-Genesis |
STRAIGHT BACKSHELL SZ13 ODC | TTI Europe |
Amphenol Interconnect India Backshell, Olive Drab Cadmium, 13 Size | Distrelec |
MIL-DTL-38999 Series III | Transfer Multisort Elektronik |
38999 III SZ 13, Band-IT B/SHELL, STR, C | RS |
| Heilind Electronics Asia |
BAND LOCK ADAPTER, SIZE 13, ALUM | element14 |
Backshells, Band lock, STR, CAD | Amphenol Pcd M85049/88-13W03 | RS Americas |
BACKSHELL BND LOCK ADAPTR STRT SL OD CAD SIZE 13 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 11.1mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
RoHS Compliant | No |
ADAPTER | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
R85049/88-13W03 |Raychem Te Connectivity M85049/88-13W03 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
CW2895-000 38999 S3 BACKSHELL BANDED STRT SZ13 OD | Heilind Electronics |
Where can I find additional details, specifications and documents for a M85049/88-13W03?
Additional datasheets, footprints and schematics for M85049/88-13W03 are listed on our Part Details page. You can also find images and similar parts to M85049/88-13W03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/88-13W03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/88-13W03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/88-13W03 fall under?
The M85049/88-13W03 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/88-13W03 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/88-13W03 you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/88-13W03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/88-13W03 have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for M85049/88-13W03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/88-13W03 often in real-time on the comparison pages.
What if I can't find stock of M85049/88-13W03?
You can fill out our help required form which you can use to request a quote for M85049/88-13W03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.