Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Prices starting from US$8.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.10
|
10
in stock
|
Buy Now | |
Electro Enterprises
from US$11.89
|
737
in stock
|
Buy Now | |
Rapid Electronics
from US$22.58
|
290
in stock
|
Buy Now | |
Newark Electronics
from US$8.20
|
119
in stock
|
Buy Now | |
Avnet America
from US$8.77
|
119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.09
|
30
in stock
|
Buy Now | |
PEI-Genesis
from US$16.24
|
12
in stock
|
Buy Now | |
element14
from US$16.73
|
10
in stock
|
Buy Now | |
Heilind Electronics
from US$20.09
|
10
in stock
|
Buy Now | |
RS Americas
from US$19.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MIL-DTL-38999 Series I & II |
---|---|
For Use With | MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular Connectors |
Connector Shell Size | 16 |
Strain Relief Material | Aluminium |
Connector Accessory Strain Relief Aluminum Allo | Rapid Electronics |
M85049/49-2S16W Rohs Compliant: No |Glenair M85049/49-2S16W | Newark Electronics |
Connector Accessories Strain Relief Olive Drab Cadmium Over Electroless Nickel Aluminum 16 Shell Size | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shell Size | 16 / 17 |
---|---|
Cable Diameter Max | 15.6mm |
Strain Relief Material | Aluminium Alloy |
For Use With | MIL-DTL-38999 Series I & II Circular Connectors |
RoHS Compliant | No |
BACKSHELL | Heilind Electronics Asia |
38999S1 C/C STRT 16/17 CAD | PEI-Genesis |
Connector Adapters, BACKSHELL SR ST SL OD CAD SIZE 16 | Amphenol Pcd M85049/49-2S16W | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Connector Shell Size | 16 |
---|---|
Cable Diameter Max | 15.6mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series I & II |
For Use With | Shell Size 16 Connectors |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/49-2S16W?
Additional datasheets, footprints and schematics for M85049/49-2S16W are listed on our Part Details page. You can also find images and similar parts to M85049/49-2S16W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/49-2S16W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/49-2S16W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/49-2S16W fall under?
The M85049/49-2S16W is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/49-2S16W when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/49-2S16W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/49-2S16W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/49-2S16W have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for M85049/49-2S16W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/49-2S16W often in real-time on the comparison pages.
What if I can't find stock of M85049/49-2S16W?
You can fill out our help required form which you can use to request a quote for M85049/49-2S16W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.