Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Prices starting from US$11.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.83
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$67.06
|
706
in stock
|
Buy Now | |
Electro Enterprises
from US$11.48
|
224
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$19.37
|
15
in stock
|
Buy Now | |
element14
from US$16.12
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$19.37
|
5
in stock
|
Buy Now | |
Avnet America
from US$50.81
|
-
|
Buy Now | |
RS Americas
from US$20.66
|
-
|
Buy Now | |
TTI Europe
from US$179.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MIL-DTL-38999 Series I & II |
---|---|
For Use With | MIL-DTL-27599 and MIL-DTL-38999 Series I & II Circular Connectors |
Connector Shell Size | 14 |
Strain Relief Material | Aluminium |
Connector |Glenair M85049/49-2S14W | Newark Electronics |
Connector Accessories Strain Relief Olive Drab Cadmium Over Electroless Nickel Aluminum 14 Shell Size | Avnet America |
STRAIN RELIEF STR SZ14 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shell Size | 14 / 15 |
---|---|
Cable Diameter Max | 11.61mm |
Strain Relief Material | Aluminium Alloy |
For Use With | MIL-DTL-38999 Series I & II Circular Connectors |
RoHS Compliant | No |
BACKSHELL | Heilind Electronics Asia |
Backshells, Strain Relief, STR, CAD | Amphenol Pcd M85049/49-2S14W | RS Americas |
BACKSHELL SR STRT SL OD CAD SIZE 14 | Avnet Abacus |
Where can I find additional details, specifications and documents for a M85049/49-2S14W?
Additional datasheets, footprints and schematics for M85049/49-2S14W are listed on our Part Details page. You can also find images and similar parts to M85049/49-2S14W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/49-2S14W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/49-2S14W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/49-2S14W fall under?
The M85049/49-2S14W is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/49-2S14W when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/49-2S14W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/49-2S14W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/49-2S14W have stock available?
Authorised distributors including Newark Electronics, Electro Enterprises, Heilind Electronics Asia, element14 and Farnell have stock available or on a lead time for M85049/49-2S14W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/49-2S14W often in real-time on the comparison pages.
What if I can't find stock of M85049/49-2S14W?
You can fill out our help required form which you can use to request a quote for M85049/49-2S14W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.