M85049/41-4A. Connector Tools & Accessories by Amphenol

BACKSHELL, SR, STRT, OD CAD, SIZE 4A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.72

Distributor Stock
Logo for Newark
Newark
from US$11.42
23
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$5.72
1,159
in stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$6.88
713
in stock
Buy Now
Logo for element14
element14
from US$10.13
23
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.25
23
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$8.19
11
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$12.17
8
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$12.17
2
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$29.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant NO

Alternative Descriptions

C/C 12/12S/10SL CAD OD | PEI-Genesis
STRAIN RELIEF, STR, ANOD. BK 61AH2884 | element14
Backshell 5015 C/C STRT CAD OD | Amphenol Pcd M85049/41-4A | RS Americas
BACKSHELL, SR, STRT, OD C A85049414A | Heilind Electronics Asia


M85049/41-4A Circular Connectors & Components by Glenair

STRAIN RELIEF, SIZE 10SL/12/12S, ALUMINIUM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Shell Size 10SL / 12 / 12S
Cable Diameter Max 7.9mm
Strain Relief Material Aluminium
For Use With MIL-DTL-5015 Circular Connectors
RoHS Compliant NA

Alternative Descriptions

Connector |Glenair M85049/41-4A | Newark Electronics
Connector Accessories Straight Non-Self-Locking Strain Relief Cadmium Olive Drab Over Electroless Nickel Finish | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M85049/41-4A.?

Additional datasheets, footprints and schematics for M85049/41-4A. are listed on our Part Details page. You can also find images and similar parts to M85049/41-4A. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M85049/41-4A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/41-4A. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M85049/41-4A. fall under?

The M85049/41-4A. is listed under Connectors > Connector Tools & Accessories > Backshells.

Can I view similar or alternative parts?

You can view similar parts to M85049/41-4A. when available in the Backshells range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/41-4A. you can contact the distributor directly for product support, shipping queries etc.

Is the M85049/41-4A. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M85049/41-4A. have stock available?

Authorised distributors including Electro Enterprises, PEI-Genesis, Newark Electronics, element14 and Farnell have stock available or on a lead time for M85049/41-4A..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M85049/41-4A. often in real-time on the comparison pages.

What if I can't find stock of M85049/41-4A.?

You can fill out our help required form which you can use to request a quote for M85049/41-4A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay