M85049/38-23W Connectors by Amphenol

CIRCULAR STRAIN RELIEF SIZE 23 ALUMINUM

Status: Unknown
Series: MIL-DTL-38999 Series III & IV
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.35

Distributor Stock
Logo for RS
RS
from US$17.21
No stock
Buy Now
Logo for PEI-Genesis
PEI-Genesis
from US$9.35
339
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.50
224
in stock
Buy Now
Logo for element14
element14
from US$12.73
216
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$9.71
168
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$10.72
129
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$15.48
33
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$13.02
25
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$15.48
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$13.08
8
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$21.44
6
in stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
100
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Shell Size 23
Cable Diameter Max 20.9mm
Strain Relief Material Aluminium
Product Range MIL-DTL-38999 Series III & IV
For Use With Circular Connectors Olive Drab Cadmium

Alternative Descriptions

38999S3 C/C STRT CAD OD | PEI-Genesis
Circular Strain Relief, Size 23 Aluminium | Newark Electronics
CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINIUM | element14
STRAIN RELIE STRAIGHT SZ23ODC | TTI Europe
PCDM85049/38-23W | Heilind Electronics Asia
Backshell Strain Relief MIL Spec Straight Size 23 Olive Cadmium | Amphenol Pcd M85049/38-23W | RS Americas
CIRCULAR STRAIN RELIEF, SIZE 23 ALUMINUM | Farnell
Cable Clamp | Amar Radio Corporation
38999 III SZ 23, STR/RELIEF B/SHELL, STR | RS
BENM850493823W | Avnet Asia


M85049/38-23W Connectors by Glenair

STRAIN RELIEF, SIZE 23 ALUMINIUM

Status: Unknown
Series: MIL-DTL-38999 Series III & IV
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range MIL-DTL-38999 Series III & IV
For Use With Shell Size 23 Connectors
Connector Shell Size 23
Strain Relief Material Aluminium
Cable Diameter Max 20.9mm
RoHS Compliant No

Alternative Descriptions

Connector Accessories Non Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America

M85049/38-23W Circular Connectors & Components by Souriau

Strain Relief Clamp, Size 23, Straight, 20.9MM

Status: Unknown
Series: MIL-DTL-38999 Series III & IV
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Shell Size 23
Cable Diameter Max 20.9mm
Strain Relief Material Aluminium
Product Range MIL-DTL-38999 Series III & IV
For Use With MIL-C-3899 Series III and IV Connectors
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M85049/38-23W?

Additional datasheets, footprints and schematics for M85049/38-23W are listed on our Part Details page. You can also find images and similar parts to M85049/38-23W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M85049/38-23W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-23W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M85049/38-23W fall under?

The M85049/38-23W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.

Can I view similar or alternative parts?

You can view similar parts to M85049/38-23W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-23W you can contact the distributor directly for product support, shipping queries etc.

Is the M85049/38-23W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M85049/38-23W have stock available?

Authorised distributors including PEI-Genesis, Newark Electronics, element14, Electro Enterprises and TTI Europe have stock available or on a lead time for M85049/38-23W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M85049/38-23W often in real-time on the comparison pages.

What if I can't find stock of M85049/38-23W?

You can fill out our help required form which you can use to request a quote for M85049/38-23W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay