Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.24
|
15
in stock
|
Buy Now | |
Electro Enterprises
from US$8.74
|
647
in stock
|
Buy Now | |
Newark Electronics
from US$59.53
|
276
in stock
|
Buy Now | |
PEI-Genesis
from US$8.14
|
248
in stock
|
Buy Now | |
element14
from US$10.81
|
170
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.95
|
57
in stock
|
Buy Now | |
RS Americas
from US$11.73
|
35
in stock
|
Buy Now | |
Heilind Electronics
from US$13.95
|
19
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
32
in stock
|
Buy Now | |
Avnet America
from US$45.10
|
-
|
Buy Now | |
TTI Europe
from US$159.02
|
-
|
Buy Now | |
Farnell
from US$26.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Strain Relief |
---|---|
For Use With | MIL-C-3899 Series III and IV Connectors |
Connector Shell Size | 19 |
Cable Exit Angle | 180° |
Connector Body Material | Aluminium Body |
Product Range | - |
Material | Aluminium |
Connector |Glenair M85049/38-19W | Newark Electronics |
Connector Accessories Non Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
STRAIN RELIE STRAIGHT SZ19 | TTI Europe |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Connector Shell Size | 19 |
---|---|
Cable Diameter Max | 16.1mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Circular Connectors Olive Drab Cadmium |
38999S3 C/C STRT CAD OD | PEI-Genesis |
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM | element14 |
Backshell | Heilind Electronics Asia |
Backshell Strain Relief MIL Spec Straight Size 19 Olive Cadmium | Amphenol Pcd M85049/38-19W | RS Americas |
38999 III SZ 19, STR/RELIEF B/SHELL, STR | RS |
Backshell | Amar Radio Corporation |
Connector Accessories Strain Reliefs Clamp | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | M85049 Series |
RoHS: | Unknown |
Connector Shell Size | 19 |
---|---|
Cable Diameter Max | 16.1mm |
Strain Relief Material | Aluminium |
Product Range | M85049 Series |
For Use With | MIL-C-38999 Series III and IV Circular Connectors |
Cable Exit Angle | 180° |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/38-19W.?
Additional datasheets, footprints and schematics for M85049/38-19W. are listed on our Part Details page. You can also find images and similar parts to M85049/38-19W. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38-19W. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-19W. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38-19W. fall under?
The M85049/38-19W. is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to M85049/38-19W. when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-19W. you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38-19W. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38-19W. have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, PEI-Genesis, element14 and Heilind Electronics Asia have stock available or on a lead time for M85049/38-19W..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38-19W. often in real-time on the comparison pages.
What if I can't find stock of M85049/38-19W.?
You can fill out our help required form which you can use to request a quote for M85049/38-19W. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.