Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.86
|
No stock
|
Buy Now | |
Electro Enterprises
from US$7.49
|
2,789
in stock
|
Buy Now | |
PEI-Genesis
from US$6.38
|
2,003
in stock
|
Buy Now | |
Newark Electronics
from US$10.37
|
1,000
in stock
|
Buy Now | |
element14
from US$19.55
|
981
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.55
|
340
in stock
|
Buy Now | |
TTI Europe
from US$6.93
|
255
in stock
|
Buy Now | |
Heilind Electronics
from US$12.55
|
113
in stock
|
Buy Now | |
Farnell
from US$8.91
|
26
in stock
|
Buy Now | |
RS Americas
from US$10.45
|
7
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
23
in stock
|
Buy Now | |
Avnet America
from US$43.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 8.3mm |
Strain Relief Material | Aluminium |
Product Range | - |
For Use With | MIL-DTL-38999 Series III and IV Connectors |
Cable Exit Angle | 180° |
Connector Accessories Non Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 8.33mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | MIL-DTL-38999 Series III and IV Connectors |
38999S3 C/C STRT CAD OD | PEI-Genesis |
Circular Strain Relief, Size 13 Aluminium | Newark Electronics |
PCDM85049/38-13W | Heilind Electronics Asia |
STRAIN RELIE STRAIGHT SZ13 ODC | TTI Europe |
STRAIN RELIEF, MIL-DTL-38999 CONNECTOR | Farnell |
Backshells, Strain Relief, STR, CAD | Amphenol Pcd M85049/38-13W | RS Americas |
Backshell | Amar Radio Corporation |
38999 III SZ 13, STR/RELIEF B/SHELL, STR | RS |
Circular Connector Clamp, 13, 8.3 mm, Aluminium, MIL-DTL-38999 Series III and IV Connectors | Avnet Asia |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 8.33mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Shell Size 13 Connectors |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/38-13W?
Additional datasheets, footprints and schematics for M85049/38-13W are listed on our Part Details page. You can also find images and similar parts to M85049/38-13W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38-13W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-13W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38-13W fall under?
The M85049/38-13W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38-13W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-13W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38-13W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38-13W have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, Newark Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for M85049/38-13W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38-13W often in real-time on the comparison pages.
What if I can't find stock of M85049/38-13W?
You can fill out our help required form which you can use to request a quote for M85049/38-13W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.