Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series 2 MIL-DTL-83723 Series II |
RoHS: | Unknown |
Prices starting from US$7.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.18
|
23
in stock
|
Buy Now | |
Electro Enterprises
from US$9.52
|
987
in stock
|
Buy Now | |
PEI-Genesis
from US$7.30
|
288
in stock
|
Buy Now | |
Rapid Electronics
from US$16.63
|
165
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$46.73
|
97
in stock
|
Buy Now | |
Powell Electronics
from US$170.68
|
68
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.24
|
42
in stock
|
Buy Now | |
element14
from US$12.70
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$15.24
|
14
in stock
|
Buy Now | |
RS Americas
from US$12.82
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
100
in stock
|
Buy Now | |
Avnet America
from US$35.40
|
-
|
Buy Now | |
TTI Europe
from US$125.16
|
-
|
Buy Now |
Connector Shell Size | 24 |
---|---|
Cable Diameter Max | 27.46mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-26482 Series 2 MIL-DTL-83723 Series II |
For Use With | Shell Size 24 Connectors |
26482S2 C/C STRT CAD OD | PEI-Genesis |
Backshell | Heilind Electronics Asia |
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM | element14 |
Backshell Strain Relief MIL Spec Straight Size 24 Olive Cadmium | Amphenol Pcd M85049/52-1-24W | RS Americas |
Backshell | Amar Radio Corporation |
Status: | Unknown |
---|---|
Series: | AS85049/52 Series |
RoHS: | Unknown |
Connector Shell Size | 24 |
---|---|
Cable Diameter Max | 27.5mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/52 Series |
For Use With | MIL-DTL-5015 MIL-DTL-26482 Series 2 AS81703 MIL-DTL-83723 Series 1 & 3 Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/52-1-24W | Newark Electronics |
Connector Accessories Non Self Locking Strain Reliefs Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
STRAIN RELIE STRAIGHT SZ24 | TTI Europe |
Where can I find additional details, specifications and documents for a M85049/52-1-24W?
Additional datasheets, footprints and schematics for M85049/52-1-24W are listed on our Part Details page. You can also find images and similar parts to M85049/52-1-24W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/52-1-24W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/52-1-24W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/52-1-24W fall under?
The M85049/52-1-24W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/52-1-24W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/52-1-24W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/52-1-24W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/52-1-24W have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for M85049/52-1-24W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/52-1-24W often in real-time on the comparison pages.
What if I can't find stock of M85049/52-1-24W?
You can fill out our help required form which you can use to request a quote for M85049/52-1-24W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.