Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Prices starting from US$15.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.87
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$72.19
|
310
in stock
|
Buy Now | |
Powell Electronics
from US$263.72
|
186
in stock
|
Buy Now | |
Electro Enterprises
from US$15.02
|
27
in stock
|
Buy Now | |
element14
from US$17.95
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.53
|
1
in stock
|
Buy Now | |
Avnet America
from US$54.70
|
-
|
Buy Now | |
RS Americas
from US$22.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 20 |
---|---|
Cable Diameter Max | 17.7mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series I & II |
For Use With | Shell Size 20 Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Shell Size | 20 / 21 |
---|---|
Cable Diameter Max | 17.73mm |
Strain Relief Material | Aluminium Alloy |
For Use With | MIL-DTL-38999 Series I & II Circular Connectors |
RoHS Compliant | No |
| Heilind Electronics Asia |
Backshells, Strain Relief, STR, CAD | Amphenol Pcd M85049/49-2S20W | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Glenair M85049/49-2S20W | Newark Electronics |
Connector Accessories Self-Locking Strain Relief Aluminum Cadmium Over Electroless Nickel Finish | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Connector Shell Size | 20 |
---|---|
Cable Diameter Max | 17.7mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series I & II |
For Use With | Shell Size 20 Connectors |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/49-2S20W?
Additional datasheets, footprints and schematics for M85049/49-2S20W are listed on our Part Details page. You can also find images and similar parts to M85049/49-2S20W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/49-2S20W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/49-2S20W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/49-2S20W fall under?
The M85049/49-2S20W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/49-2S20W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/49-2S20W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/49-2S20W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/49-2S20W have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Electro Enterprises, element14 and Farnell have stock available or on a lead time for M85049/49-2S20W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/49-2S20W often in real-time on the comparison pages.
What if I can't find stock of M85049/49-2S20W?
You can fill out our help required form which you can use to request a quote for M85049/49-2S20W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.