Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.38
|
617
in stock
|
Buy Now | |
PEI-Genesis
from US$5.39
|
902
in stock
|
Buy Now | |
Newark Electronics
from US$9.95
|
617
in stock
|
Buy Now | |
element14
from US$8.52
|
617
in stock
|
Buy Now | |
Electro Enterprises
from US$6.68
|
602
in stock
|
Buy Now | |
Powell Electronics
from US$159.11
|
133
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.65
|
108
in stock
|
Buy Now | |
Heilind Electronics
from US$10.65
|
36
in stock
|
Buy Now | |
RS
from US$24.66
|
4
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
82
in stock
|
Buy Now | |
Avnet America
from US$32.99
|
-
|
Buy Now | |
RS Americas
from US$8.71
|
-
|
Buy Now | |
TTI Europe
from US$7.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Circular Connectors Nickel |
38999S3 C/C STRT NI | PEI-Genesis |
Circular Strain Relief, Size 9, Aluminium | Newark Electronics |
CIRCULAR STRAIN RELIEF, SIZE 9, ALUMINIUM | element14 |
STRAIN RELIEF BACKSHELL MIL-DTL-38999 III, IV | Heilind Electronics Asia |
Strain Relief Clamp,180°, SZ 09,Electrol | RS |
BACK SHELL | Amar Radio Corporation |
Backshell Strain Relief MIL Spec Straight Size 9 Nickel | Amphenol Pcd M85049/38-9N | RS Americas |
STRAIN RELIE STRAIGHT SZ09 NI | TTI Europe |
Circular Connector Clamp, 9, 5.94 mm, Aluminium, Souriau AS85049/38 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 9 |
---|---|
Cable Diameter Max | 5.94mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Accessories Non Self Locking Strain Relief Aluminum Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/38-9N?
Additional datasheets, footprints and schematics for M85049/38-9N are listed on our Part Details page. You can also find images and similar parts to M85049/38-9N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38-9N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38-9N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38-9N fall under?
The M85049/38-9N is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38-9N when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38-9N you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38-9N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38-9N have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, element14, Farnell and Electro Enterprises have stock available or on a lead time for M85049/38-9N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38-9N often in real-time on the comparison pages.
What if I can't find stock of M85049/38-9N?
You can fill out our help required form which you can use to request a quote for M85049/38-9N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.