Status: | Unknown |
---|---|
Series: | Micro-D Series |
RoHS: | Unknown |
Prices starting from US$9.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.72
|
38
in stock
|
Buy Now | |
Avnet America
from US$9.36
|
249
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.15
|
221
in stock
|
Buy Now | |
Heilind Electronics
from US$11.15
|
73
in stock
|
Buy Now | |
Electro Enterprises
from US$30.13
|
26
in stock
|
Buy Now | |
TTI Europe
from US$69.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Micro-D Series |
---|---|
Screw Length | 9.78mm |
Thread Size - Imperial | #4-40 |
TOOL | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-DTL-83513 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-83513 Series |
---|---|
Screw Length | 7.41mm |
Thread Size - Imperial | 4-40 UNC-2A |
Jack Screw Kit, 7.41Mm, 4-40 Unc-2A | Newark Electronics |
MICRO D | TTI Europe |
Where can I find additional details, specifications and documents for a M83513/05-12.?
Additional datasheets, footprints and schematics for M83513/05-12. are listed on our Part Details page. You can also find images and similar parts to M83513/05-12. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83513/05-12. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83513/05-12. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83513/05-12. fall under?
The M83513/05-12. is listed under Connectors > D Sub Connectors & Components > D Sub Jack Screws.
Can I view similar or alternative parts?
You can view similar parts to M83513/05-12. when available in the D Sub Jack Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83513/05-12. you can contact the distributor directly for product support, shipping queries etc.
Is the M83513/05-12. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83513/05-12. have stock available?
Authorised distributors including Avnet America, Heilind Electronics Asia, Heilind Electronics, Newark Electronics and Electro Enterprises have stock available or on a lead time for M83513/05-12..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83513/05-12. often in real-time on the comparison pages.
What if I can't find stock of M83513/05-12.?
You can fill out our help required form which you can use to request a quote for M83513/05-12. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.