Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.38
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.02
|
4,097
in stock
|
Buy Now | |
Heilind Electronics
from US$28.02
|
1,365
in stock
|
Buy Now | |
Electro Enterprises
from US$5.48
|
770
in stock
|
Buy Now | |
Avnet America
from US$7.18
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$3.01
|
333
in stock
|
Buy Now | |
TTI Europe
from US$14.74
|
11
in stock
|
Buy Now | |
Distrelec
from US$21.79
|
-
|
Buy Now | |
Farnell
from US$33.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Length | 9.14mm |
---|---|
Thread Size - Imperial | 2-56 UNC |
RoHS Compliant | Yes |
D-Sub Jack Screw, 2-56 Unc, 9.14Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MIL-DTL-83513 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-83513 Series |
---|---|
Screw Length | 6.55mm |
Thread Size - Imperial | 2-56 UNC-2A |
The Glenair family of TwistPin equipped Micro-D subminiature connectors offer outstanding mating performance durability and minimal contact resistance. Glenair Micro-D Connectors feature high-density micro TwistPin contacts set on .050 centers in arrange | Heilind Electronics Asia |
MICRO D | TTI Europe |
Jackscrew Kit for Micro-D Sub Connectors Stainless Steel | Avnet Abacus |
Where can I find additional details, specifications and documents for a M83513/05-02?
Additional datasheets, footprints and schematics for M83513/05-02 are listed on our Part Details page. You can also find images and similar parts to M83513/05-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83513/05-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83513/05-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83513/05-02 fall under?
The M83513/05-02 is listed under Connectors > D Sub Connectors & Components > D Sub Jack Screws.
Can I view similar or alternative parts?
You can view similar parts to M83513/05-02 when available in the D Sub Jack Screws range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83513/05-02 you can contact the distributor directly for product support, shipping queries etc.
Is the M83513/05-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M83513/05-02 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Electro Enterprises, Avnet America and Newark Electronics have stock available or on a lead time for M83513/05-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83513/05-02 often in real-time on the comparison pages.
What if I can't find stock of M83513/05-02?
You can fill out our help required form which you can use to request a quote for M83513/05-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.