Status: | Unknown |
---|---|
Series: | MIL-DTL-83513/04 Series |
RoHS: | Unknown |
Prices starting from US$31.17
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Product Range | MIL-DTL-83513/04 Series |
Contact Termination Type | Crimp |
Connector Mounting | - |
Contact Plating | - |
Contact Material | - |
Cable Assy, Micro D Rcpt-Free End, 18" | Newark Electronics |
Cable Assembly Hook-up Wire 0.45m 26AWG 9 POS D-Sub SKT Crimp | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M83513/04-A01N?
Additional datasheets, footprints and schematics for M83513/04-A01N are listed on our Part Details page. You can also find images and similar parts to M83513/04-A01N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M83513/04-A01N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M83513/04-A01N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M83513/04-A01N fall under?
The M83513/04-A01N is listed under Connectors > D Sub Connectors & Components > Micro D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to M83513/04-A01N when available in the Micro D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M83513/04-A01N you can contact the distributor directly for product support, shipping queries etc.
Is the M83513/04-A01N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M83513/04-A01N have stock available?
Authorised distributors including Avnet America, PEI-Genesis, Electro Enterprises, Newark Electronics and Distrelec have stock available or on a lead time for M83513/04-A01N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M83513/04-A01N often in real-time on the comparison pages.
What if I can't find stock of M83513/04-A01N?
You can fill out our help required form which you can use to request a quote for M83513/04-A01N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.