M74HC595YRM13TR FlipFlop/registers by STMicroelectronics

8 Bit Shift Register Output Latch (3-State)

Status: Active
Series: M74HC595
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M74HC595 device is a high speed CMOS 8-bit shift register with output latches (3-state) fabricated with silicon gate C 2 MOS technology. This device contains an 8-bit serial in, parallel out shift register that feeds an 8-bit D-type storage register. The storage register has 8 3-state outputs. Separate clocks are provided for both the shift register and the storage register. The shift register has direct overriding clear, serial input, and serial output (standard) pins for cascading. Both the shift register and storage register use positive edge triggered clocks. If both clocks are connected together, the shift register state will always be one clock pulse ahead of the storage register. All inputs are equipped with protection circuits against static discharge and transient excess voltage.

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
383
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
2,500
in stock
Buy Now
Logo for element14
element14
from US$0.45
383
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High speed: fMAX= 59 MHz (typ.) at VCC= 6 V
Low power dissipation: ICC= 4 μA (max.) at TA= 25 °C
High noise immunity: VNIH= VNIL= 28% VCC(min.)
Symmetrical output impedance: |IOH| = IOL= 6 mA (min.) for QA to QH |IOH| = IOL= 4 mA (min.) for QH’
|IOH| = IOL= 6 mA (min.) for QA to QH
|IOH| = IOL= 4 mA (min.) for QH’
Balanced propagation delays: tPLH≅ tPHL
Wide operating voltage range: VCC(opr.) = 2 V to 6 V
Pin and function compatible with 74 series 595
ESD performance HBM: 2 kV MM: 200 V CDM: 1 kV
HBM: 2 kV
MM: 200 V
CDM: 1 kV

Alternative Descriptions

74HC Series CMOS 8-Bit Shift Register w/ Output Latches - SOIC-16 | Future Electronics
SHIFT REGISTER, 8-BIT, SIPO, SOIC-16 | element14
Shift Register, 8-Bit, Sipo, Soic-16 | Newark Electronics
Shift Register Single 8-Bit Octal Serial to Serial/Parallel 16-Pin SO T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M74HC595YRM13TR?

Additional datasheets, footprints and schematics for M74HC595YRM13TR are listed on our Part Details page. You can also find images and similar parts to M74HC595YRM13TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M74HC595YRM13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74HC595YRM13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M74HC595YRM13TR fall under?

The M74HC595YRM13TR is listed under Automotive Logic ICs > FlipFlop/registers.

Can I view similar or alternative parts?

You can view similar parts to M74HC595YRM13TR when available in the FlipFlop/registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M74HC595YRM13TR you can contact the distributor directly for product support, shipping queries etc.

Is the M74HC595YRM13TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M74HC595YRM13TR have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for M74HC595YRM13TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M74HC595YRM13TR often in real-time on the comparison pages.

What if I can't find stock of M74HC595YRM13TR?

You can fill out our help required form which you can use to request a quote for M74HC595YRM13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay