Status: | Active |
---|---|
Series: | M74HC132 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Future Electronics
from US$0.35
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,236
in stock
|
Buy Now | |
element14
from US$0.43
|
1,877
in stock
|
Buy Now | |
Farnell
from US$0.38
|
1,877
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High-speed: tPD = 11 ns (typ.) at VCC = 6 V |
Low power dissipation: ICC = 1 μA (max.) at TA = 25 °C |
High noise immunity: VH(typ) = 0.9 V at VCC = 5 V |
Symmetrical output impedance: |IOH| = IOL = 4 mA (min.) |
Balanced propagation delays: tPLH ≅ tPHL |
Wide operating voltage range: VCC (opr) = 2 V to 6 V |
Pin and function compatible with 74 series 132 |
ESD performance HBM: 2 kV MM: 200 V CDM: 1 kV |
HBM: 2 kV |
MM: 200 V |
CDM: 1 kV |
Logic Gates Quad 2-Input Schmitt NAND Gate | Future Electronics |
Nand Gate, 2 I/P, -40 To 125Deg C | Newark Electronics |
NAND SCHMITT TRIGGER, -40 TO 125DEG C | element14 |
Quad 2-input Schmitt NAND Gate TSSOP14 | RS |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a M74HC132YTTR?
Additional datasheets, footprints and schematics for M74HC132YTTR are listed on our Part Details page. You can also find images and similar parts to M74HC132YTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M74HC132YTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74HC132YTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M74HC132YTTR fall under?
The M74HC132YTTR is listed under Automotive Logic ICs > Gates.
Can I view similar or alternative parts?
You can view similar parts to M74HC132YTTR when available in the Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M74HC132YTTR you can contact the distributor directly for product support, shipping queries etc.
Is the M74HC132YTTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M74HC132YTTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for M74HC132YTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M74HC132YTTR often in real-time on the comparison pages.
What if I can't find stock of M74HC132YTTR?
You can fill out our help required form which you can use to request a quote for M74HC132YTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.