M74HC132YRM13TR Gates by STMicroelectronics

Quad 2-Input Schmitt NAND Gate

Status: Active
Series: M74HC132
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M74HC132 is a high-speed CMOS quad 2-input Schmitt NAND gate fabricated with silicon gate C2MOS technology. Pin configuration and function are identical to those of the M74HC00. The hysteresis characteristics (around 20 % V CC ) of all inputs allow slowly changing input signals to be transformed into sharply defined jitter-free output signals. All inputs are equipped with protection circuits against static discharge and transient excess voltage.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
23,207
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
23,207
in stock
Buy Now
Logo for element14
element14
from US$0.34
23,207
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
2,500
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High-speed: tPD = 11 ns (typ.) at VCC = 6 V
Low power dissipation: ICC = 1 μA (max.) at TA = 25 °C
High noise immunity: VH(typ) = 0.9 V at VCC = 5 V
Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
Balanced propagation delays: tPLH ≅ tPHL
Wide operating voltage range: VCC (opr) = 2 V to 6 V
Pin and function compatible with 74 series 132
ESD performance HBM: 2 kV MM: 200 V CDM: 1 kV
HBM: 2 kV
MM: 200 V
CDM: 1 kV

Alternative Descriptions

Nand Schmitt Trigger, -40 To 125Deg C | Newark Electronics
NAND SCHMITT TRIGGER, -40 TO 125DEG C | element14
NAND Gate 4-Element 2-IN CMOS 14-Pin SO T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M74HC132YRM13TR?

Additional datasheets, footprints and schematics for M74HC132YRM13TR are listed on our Part Details page. You can also find images and similar parts to M74HC132YRM13TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M74HC132YRM13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M74HC132YRM13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M74HC132YRM13TR fall under?

The M74HC132YRM13TR is listed under Automotive Logic ICs > Gates.

Can I view similar or alternative parts?

You can view similar parts to M74HC132YRM13TR when available in the Gates range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M74HC132YRM13TR you can contact the distributor directly for product support, shipping queries etc.

Is the M74HC132YRM13TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M74HC132YRM13TR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for M74HC132YRM13TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M74HC132YRM13TR often in real-time on the comparison pages.

What if I can't find stock of M74HC132YRM13TR?

You can fill out our help required form which you can use to request a quote for M74HC132YRM13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay