Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 3 Output, 3Outputs |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 30mA |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 30mA |
Output Voltage - Output 3 | 15V |
Output Current - Output 3 | 100mA |
Product Range | - |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 22V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 33mm |
Height | 18mm |
Depth | 51.5mm |
Isolation Voltage | 2.5kV |
No. of Pins | 14Pins |
Operating Temperature Max | 75°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +75°C |
Power Dissipation Max | 1.5W |
Power Rating | 3W |
Supply Voltage | 20V |
Transistor Type | IGBT |
GATE DRIVER | Richardson RFPD |
Dc-Dc Converter, Iso Pol, 4 O/P, 3W, 33Ma110Ma, 15V | Newark Electronics |
Where can I find additional details, specifications and documents for a M57140-01?
Additional datasheets, footprints and schematics for M57140-01 are listed on our Part Details page. You can also find images and similar parts to M57140-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M57140-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M57140-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M57140-01 fall under?
The M57140-01 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to M57140-01 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M57140-01 you can contact the distributor directly for product support, shipping queries etc.
Is the M57140-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M57140-01 have stock available?
Authorised distributors including Richardson RFPD and Newark Electronics have stock available or on a lead time for M57140-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M57140-01 often in real-time on the comparison pages.
What if I can't find stock of M57140-01?
You can fill out our help required form which you can use to request a quote for M57140-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.