M-542CT Filters by KEMET

COMMON MODE FILTER, 800 OHM, 0.5A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.61

Distributor Stock
Logo for Farnell
Farnell
from US$1.61
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.67
167
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.77
-
Buy Now
Logo for element14
element14
from US$1.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Filter: anti-interference | Transfer Multisort Elektronik
Common Mode Filter, 800 Ohm, 0.5A Rohs Compliant: Yes |Kemet M-542CT | Newark Electronics
Common Mode Chokes | RS Americas
Choke, Common Mode, 200 uH, 500 mA, 9.8mm x 5.6mm x 6mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M-542CT?

Additional datasheets, footprints and schematics for M-542CT are listed on our Part Details page. You can also find images and similar parts to M-542CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M-542CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M-542CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M-542CT fall under?

The M-542CT is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.

Can I view similar or alternative parts?

You can view similar parts to M-542CT when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M-542CT you can contact the distributor directly for product support, shipping queries etc.

Is the M-542CT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M-542CT have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for M-542CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M-542CT often in real-time on the comparison pages.

What if I can't find stock of M-542CT?

You can fill out our help required form which you can use to request a quote for M-542CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay