Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SCR Module Type | Bridge Rectifier, Single Phase - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 1.2kV |
Gate Trigger Current Max, Igt | 150mA |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Module, power, diode, 100A, 480VAC, External Suppressor, M50 Diode Series | Sensata - Crydom M5010015V | RS Americas |
Bridge rectifier: half-controlled | Transfer Multisort Elektronik |
Thyristor Module,bridge,half-Cntld,cc,480V V(Rrm),100A I(T) Rohs Compliant: Yes |Sensata/crydom M5010015V | Newark Electronics |
Discrete Semiconductor Modules 100A 1200V SCR CC MODULE POWER | Sager |
Power Modules | Relay Specialties |
Where can I find additional details, specifications and documents for a M5010015V?
Additional datasheets, footprints and schematics for M5010015V are listed on our Part Details page. You can also find images and similar parts to M5010015V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M5010015V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5010015V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M5010015V fall under?
The M5010015V is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to M5010015V when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M5010015V you can contact the distributor directly for product support, shipping queries etc.
Is the M5010015V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M5010015V have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Sager and Relay Specialties have stock available or on a lead time for M5010015V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M5010015V often in real-time on the comparison pages.
What if I can't find stock of M5010015V?
You can fill out our help required form which you can use to request a quote for M5010015V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.