M5010015F Semiconductors - Discretes by Crydom

DIODE / SCR MODULE 100A 1.2KV

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$205.23

Distributor Stock
Logo for Newark
Newark
from US$312.54
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$300.52
9
in stock
Buy Now
Logo for Sager
Sager
from US$205.23
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

SCR Module Type Bridge Rectifier Single Phase - SCR / Diode
Gate Trigger Current Max Igt 100A
Product Range -
Forward Current If(AV) 100A
Forward Voltage VF Max 1.4V
Packaging Each

Alternative Descriptions

Scr Thyristor, 100A, Single Phase | Newark Electronics
Discrete Semiconductor Modules 100A 1200V SCR CC MODULE POWER | Sager
Power Modules | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M5010015F?

Additional datasheets, footprints and schematics for M5010015F are listed on our Part Details page. You can also find images and similar parts to M5010015F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M5010015F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M5010015F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M5010015F fall under?

The M5010015F is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.

Can I view similar or alternative parts?

You can view similar parts to M5010015F when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M5010015F you can contact the distributor directly for product support, shipping queries etc.

Is the M5010015F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M5010015F have stock available?

Authorised distributors including RS Americas, Newark Electronics, Sager and Relay Specialties have stock available or on a lead time for M5010015F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M5010015F often in real-time on the comparison pages.

What if I can't find stock of M5010015F?

You can fill out our help required form which you can use to request a quote for M5010015F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay