M4Q045-DA13-04 Motors & Drives by ebm-papst

AC MOTOR, 60HZ, 80W, 1550RPM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$81.62

Distributor Stock
Logo for Farnell
Farnell
from US$81.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

AC Motor Type Shaded-Pole Induction
Rotation Direction CCW (Counter Clockwise)
Supply Voltage VAC 115V
Frequency 60Hz
Rotational Speed Max 1550rpm
Input Power 80W
RoHS Compliant Yes

Alternative Descriptions

Ac Motor, 60Hz, 80W, 1550Rpm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M4Q045-DA13-04?

Additional datasheets, footprints and schematics for M4Q045-DA13-04 are listed on our Part Details page. You can also find images and similar parts to M4Q045-DA13-04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M4Q045-DA13-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4Q045-DA13-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M4Q045-DA13-04 fall under?

The M4Q045-DA13-04 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > AC Motors.

Can I view similar or alternative parts?

You can view similar parts to M4Q045-DA13-04 when available in the AC Motors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M4Q045-DA13-04 you can contact the distributor directly for product support, shipping queries etc.

Is the M4Q045-DA13-04 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for M4Q045-DA13-04 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for M4Q045-DA13-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M4Q045-DA13-04 often in real-time on the comparison pages.

What if I can't find stock of M4Q045-DA13-04?

You can fill out our help required form which you can use to request a quote for M4Q045-DA13-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay