Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
AC Motor Type | Shaded-Pole Induction |
---|---|
Rotation Direction | CCW (Counter Clockwise) |
Supply Voltage VAC | 115V |
Frequency | 60Hz |
Rotational Speed Max | 1550rpm |
Input Power | 26W |
Starting Torque | 1.8N-cm |
RoHS Compliant | Yes |
AC, DC & Servo Motors Motor, 115VAC, 50/60Hz, 26Win, 5Wout, 0.35A, 1550RPM, Sleeve, Q-Motor Series | Sager |
Ac Motor, 60Hz, 26W, 1550Rpm | Newark Electronics |
Where can I find additional details, specifications and documents for a M4Q045-BD03-04?
Additional datasheets, footprints and schematics for M4Q045-BD03-04 are listed on our Part Details page. You can also find images and similar parts to M4Q045-BD03-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4Q045-BD03-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4Q045-BD03-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4Q045-BD03-04 fall under?
The M4Q045-BD03-04 is listed under Automation & Process Control > Motors & Drives > AC Motors, DC Motors & Servo Motors > AC Motors.
Can I view similar or alternative parts?
You can view similar parts to M4Q045-BD03-04 when available in the AC Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4Q045-BD03-04 you can contact the distributor directly for product support, shipping queries etc.
Is the M4Q045-BD03-04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M4Q045-BD03-04 have stock available?
Authorised distributors including Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for M4Q045-BD03-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4Q045-BD03-04 often in real-time on the comparison pages.
What if I can't find stock of M4Q045-BD03-04?
You can fill out our help required form which you can use to request a quote for M4Q045-BD03-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.