Status: | Active |
---|---|
Series: | M48Z35 |
RoHS: | Compliant |
Prices starting from US$15.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.85
|
100
in stock
|
Buy Now | |
Schukat Electronic
from US$18.71
|
98
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.32
|
94
in stock
|
Buy Now | |
Future Electronics
from US$16.47
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$18.76
|
-
|
Buy Now | |
Avnet America
from US$15.60
|
-
|
Buy Now | |
element14
from US$18.47
|
-
|
Buy Now | |
Farnell
from US$17.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated, ultra low power SRAM, power-fail control circuit, and battery |
READ cycle time equals WRITE cycle time |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect voltages: (VPFD= power-fail deselect voltage) M48Z35: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48Z35Y: 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
M48Z35: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V |
M48Z35Y: 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
Self-contained battery in the CAPHAT™DIP package |
Packaging includes a 28-lead SOIC and SNAPHAT®top (to be ordered separately) |
Pin and function compatible with JEDEC standard 32 K x 8 SRAMs |
SOIC package provides direct connection for a SNAPHAT®top which contains the battery |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS0523 256 Kbit (32 Kbit X 8) ZEROPOWER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
STMicroelectronics, M48Z35-70PC1 | RS |
Zerop. 5V 32kx8 70ns 0-70° DIP28 | Schukat Electronic |
IC: SRAM memory | Transfer Multisort Elektronik |
M48Z35 Series 256 Kb (32 K x 8) 5V 70 ns Zeropower« SRAM - PCDIP-28 | Future Electronics |
Ic, Sram Zeropower 256K | Newark Electronics |
NVRAM NVSRAM Parallel 256K-Bit 5V 28-Pin PCDIP Tube | Avnet America |
IC, SRAM ZEROPOWER 256K | element14 |
Where can I find additional details, specifications and documents for a M48Z35-70PC1?
Additional datasheets, footprints and schematics for M48Z35-70PC1 are listed on our Part Details page. You can also find images and similar parts to M48Z35-70PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48Z35-70PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48Z35-70PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48Z35-70PC1 fall under?
The M48Z35-70PC1 is listed under Memories > NVRAM > ZEROPOWER.
Can I view similar or alternative parts?
You can view similar parts to M48Z35-70PC1 when available in the ZEROPOWER range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48Z35-70PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48Z35-70PC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48Z35-70PC1 have stock available?
Authorised distributors including RS, Schukat Electronic, Transfer Multisort Elektronik, Future Electronics and Newark Electronics have stock available or on a lead time for M48Z35-70PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48Z35-70PC1 often in real-time on the comparison pages.
What if I can't find stock of M48Z35-70PC1?
You can fill out our help required form which you can use to request a quote for M48Z35-70PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.