Status: | Active |
---|---|
Series: | M48Z02 |
RoHS: | Compliant |
Prices starting from US$8.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.48
|
No stock
|
Buy Now | |
Schukat Electronic
from US$10.58
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$10.32
|
374
in stock
|
Buy Now | |
element14
from US$10.63
|
374
in stock
|
Buy Now | |
Farnell
from US$9.83
|
374
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.84
|
174
in stock
|
Buy Now | |
EBV Elektronik
-
|
112
in stock
|
Buy Now | |
Future Electronics
from US$9.41
|
-
|
Buy Now | |
Avnet America
from US$8.74
|
-
|
Buy Now | |
Distrelec
from US$12.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Integrated, ultra low power SRAM and power-fail control circuit |
Unlimited WRITE cycles |
READ cycle time equals WRITE cycle time |
Automatic power-fail chip deselect and WRITE protection |
WRITE protect voltages (VPFD= power-fail deselect voltage): M48Z02: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48Z12: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
M48Z02: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V |
M48Z12: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V |
Self-contained battery in the CAPHATâ„¢ DIP package |
Pin and function compatible with JEDEC standard 2 K x 8 SRAMs |
RoHS compliant Lead-free second level interconnect |
Lead-free second level interconnect |
Product Specifications |
---|
DS0497 5 V, 16 kbit (2 Kb x 8) ZEROPOWER® SRAM |
Product Certifications |
---|
Products Underwriter Laboratories (UL) Information |
Zerop. 5V 2kx8 70ns 0-70° DIP24 | Schukat Electronic |
Ic, Nvram, 10 Yr Battery 16K, 48Z02 | Newark Electronics |
IC, NVRAM, 10 YR BATTERY 16K, 48Z02 | element14 |
IC: SRAM memory | Transfer Multisort Elektronik |
NVRAM NVSRAM Parallel 16K-Bit 5V 24-Pin PCDIP Tube | EBV Elektronik |
Zeropower SRAM,16Kb,PDIP24,M48Z02-70PC1 | RS |
M48Z02 Series 16 Kb (2 K x 8) 5 V 70 ns Zeropower« SRAM - PCDIP-24 | Future Electronics |
ST NV-RAM 2 k x 8 Bit PCDIP-24 | Distrelec |
Where can I find additional details, specifications and documents for a M48Z02-70PC1?
Additional datasheets, footprints and schematics for M48Z02-70PC1 are listed on our Part Details page. You can also find images and similar parts to M48Z02-70PC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M48Z02-70PC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48Z02-70PC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M48Z02-70PC1 fall under?
The M48Z02-70PC1 is listed under Memories > NVRAM > ZEROPOWER.
Can I view similar or alternative parts?
You can view similar parts to M48Z02-70PC1 when available in the ZEROPOWER range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M48Z02-70PC1 you can contact the distributor directly for product support, shipping queries etc.
Is the M48Z02-70PC1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for M48Z02-70PC1 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for M48Z02-70PC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M48Z02-70PC1 often in real-time on the comparison pages.
What if I can't find stock of M48Z02-70PC1?
You can fill out our help required form which you can use to request a quote for M48Z02-70PC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.