M48T35Y-70MH1F Real-Time Clock (RTC) ICs by STMicroelectronics

5 V, 256 Kbit (32 Kb x 8) TIMEKEEPER® SRAM

Status: Active
Series: M48T35Y
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The M48T35/Y TIMEKEEPER ® RAM is a 32 Kb x 8 non-volatile static RAM and real-time clock. The monolithic chip is available in two special packages to provide a highly integrated battery-backed memory and real-time clock solution. The M48T35/Y is a non-volatile pin and function equivalent to any JEDEC standard 32 Kb x 8 SRAM. It also easily fits into many ROM, EPROM, and EEPROM sockets, providing the non-volatility of PROMs without any requirement for special WRITE timing or limitations on the number of WRITEs that can be performed. The 28-pin, 600 mil DIP CAPHAT ™ houses the M48T35/Y silicon with a quartz crystal and a long life lithium button cell in a single package. The 28-pin, 330 mil SOIC provides sockets with gold plated contacts at both ends for direct connection to a separate SNAPHAT ® housing containing the battery and crystal. The unique design allows the SNAPHAT battery package to be mounted on top of the SOIC package after the completion of the surface mount process. Insertion of the SNAPHAT housing after reflow prevents potential battery and crystal damage due to the high temperatures required for device surface-mounting. The SNAPHAT housing is keyed to prevent reverse insertion. The SOIC and battery/crystal packages are shipped separately in plastic anti-static tubes or in tape & reel form. For the 28-lead SOIC, the battery/crystal package (e.g., SNAPHAT) part number is “M4T28-BR12SH”.

Where to Buy

Prices starting from US$14.91

Distributor Stock
Logo for Farnell
Farnell
from US$19.72
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$15.55
7,488
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.27
25
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$14.91
-
Buy Now
Logo for element14
element14
from US$20.46
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Integrated, ultra low power SRAM, real-time clock, power-fail control circuit and battery
BYTEWIDE™RAM-like clock access
BCD coded year, month, day, date, hours, minutes, and seconds
Frequency test output for real-time clock
Automatic power-fail chip deselect and WRITE protection
WRITE protect voltages VPFD= power-fail deselect voltage): M48T35: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V M48T35Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V
M48T35: VCC= 4.75 to 5.5 V; 4.5 V ≤ VPFD≤ 4.75 V
M48T35Y: VCC= 4.5 to 5.5 V; 4.2 V ≤ VPFD≤ 4.5 V
Self-contained battery and crystal in the CAPHAT™DIP package
SOIC package provides direct connection for a SNAPHAT® housing containing the battery and crystal
SNAPHAT® housing (battery and crystal) is replaceable
Pin and function compatible with JEDEC standard 32 Kb x 8 SRAMs
RoHS compliant Lead-free second level interconnect
Lead-free second level interconnect

Alternative Descriptions

M48T35Y Series 256 Kb (32 K x 8) 5.5 V 70 ns Timekeeper« SRAM - SOH-28 | Future Electronics
Reserved For Schneider | Newark Electronics
Real Time Clock Parallel 32KByte 28-Pin SOH T/R | Avnet America
RESERVED FOR SCHNEIDER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M48T35Y-70MH1F?

Additional datasheets, footprints and schematics for M48T35Y-70MH1F are listed on our Part Details page. You can also find images and similar parts to M48T35Y-70MH1F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M48T35Y-70MH1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M48T35Y-70MH1F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M48T35Y-70MH1F fall under?

The M48T35Y-70MH1F is listed under Clocks and Timers > Real-Time Clock (RTC) ICs > RTC - Parallel Interface (Timekeepers).

Can I view similar or alternative parts?

You can view similar parts to M48T35Y-70MH1F when available in the RTC - Parallel Interface (Timekeepers) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M48T35Y-70MH1F you can contact the distributor directly for product support, shipping queries etc.

Is the M48T35Y-70MH1F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for M48T35Y-70MH1F have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for M48T35Y-70MH1F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M48T35Y-70MH1F often in real-time on the comparison pages.

What if I can't find stock of M48T35Y-70MH1F?

You can fill out our help required form which you can use to request a quote for M48T35Y-70MH1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay