Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M4 |
Fastener Material | Steel |
Overall Length | 1m |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 1000mm |
Material | Steel |
Studding, S/S, A2, M4X1M | Newark Electronics |
STUDDING, S/S, A2, M4X1M | element14 |
Where can I find additional details, specifications and documents for a M41 STA2-SF-?
Additional datasheets, footprints and schematics for M41 STA2-SF- are listed on our Part Details page. You can also find images and similar parts to M41 STA2-SF- on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M41 STA2-SF- on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M41 STA2-SF- price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M41 STA2-SF- fall under?
The M41 STA2-SF- is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to M41 STA2-SF- when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M41 STA2-SF- you can contact the distributor directly for product support, shipping queries etc.
Is the M41 STA2-SF- RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M41 STA2-SF- have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M41 STA2-SF-.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M41 STA2-SF- often in real-time on the comparison pages.
What if I can't find stock of M41 STA2-SF-?
You can fill out our help required form which you can use to request a quote for M41 STA2-SF- from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.