Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$76.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$145.57
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$168.73
|
26
in stock
|
Buy Now | |
Electro Enterprises
from US$76.25
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$168.73
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$152.00
|
-
|
Buy Now | |
Avnet America
from US$111.55
|
-
|
Buy Now | |
element14
from US$153.52
|
-
|
Buy Now | |
Richardson RFPD
from US$116.70
|
-
|
Buy Now |
Connector Type | Intra Series Coaxial |
---|---|
Adapter Body Style | Straight Adapter |
Convert From Coax Type | SMA |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMA MALE TO FEMALE ATTENUATOR, INDIVIDUAL BAG | Heilind Electronics Asia |
Attenuator, Sma Plug-Jack, 50 Ohm | Newark Electronics |
SMA Male to Female Attenuator, 18 GHz (Nonscreened) | Avnet America |
Where can I find additional details, specifications and documents for a M3933/25-64N?
Additional datasheets, footprints and schematics for M3933/25-64N are listed on our Part Details page. You can also find images and similar parts to M3933/25-64N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3933/25-64N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3933/25-64N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3933/25-64N fall under?
The M3933/25-64N is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to M3933/25-64N when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3933/25-64N you can contact the distributor directly for product support, shipping queries etc.
Is the M3933/25-64N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3933/25-64N have stock available?
Authorised distributors including Heilind Electronics Asia, Electro Enterprises, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for M3933/25-64N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3933/25-64N often in real-time on the comparison pages.
What if I can't find stock of M3933/25-64N?
You can fill out our help required form which you can use to request a quote for M3933/25-64N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.