Status: | Unknown |
---|---|
Series: | Miniature Cylindrical Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
1,050
in stock
|
Buy Now | |
Electro Enterprises
from US$0.29
|
716,282
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.64
|
290,248
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
218,085
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
218,085
in stock
|
Buy Now | |
Heilind Electronics
from US$1.64
|
96,749
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
7,399
in stock
|
Buy Now | |
element14
from US$1.23
|
1,566
in stock
|
Buy Now | |
Farnell
from US$1.43
|
1,566
in stock
|
Buy Now | |
WireMasters
-
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now |
Product Range | Miniature Cylindrical Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Plating | Gold Plated Contacts |
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP | element14 |
26482 series 2 size 20 socket contact | RS |
Status: | Unknown |
---|---|
Series: | MIL-C-39029 Series |
RoHS: | Unknown |
Product Range | MIL-C-39029 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | MIL-C-26482 Series II MIL-C-81703 Series III and MIL-C-83723 Series III Contacts |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Cadmium (27-Jun-2018) |
Socket Contact, Size 20, Gold Plating, Crimp Termination, 7.5A, Deutsch | TE Connectivity DEUTSCH M39029/5-115 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
316-2020-088-L Skt |Tri-Star M39029/5-115 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a M39029/5-115?
Additional datasheets, footprints and schematics for M39029/5-115 are listed on our Part Details page. You can also find images and similar parts to M39029/5-115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/5-115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/5-115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/5-115 fall under?
The M39029/5-115 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/5-115 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/5-115 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/5-115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/5-115 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for M39029/5-115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/5-115 often in real-time on the comparison pages.
What if I can't find stock of M39029/5-115?
You can fill out our help required form which you can use to request a quote for M39029/5-115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.