M39014/02-1262V KEMET Parts by KEMET

CAP 0.022UF 100V MLCC RADIAL

Status: Unknown
Series: CKR06 Series MIL-PRF-39014/02
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.022µF
Voltage Rating 100V
Product Range CKR06 Series MIL-PRF-39014/02
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CAP, 0.022UF, 100V, MLCC, RADIAL | Farnell
Multilayer Ceramic Capacitor, 0.022 uF, 100 V, � 10%, BX, Radial Leaded | Avnet Abacus


M39014/02-1262V Passive Components by KYOCERA AVX

CAP 0.022UF 100VDC X7R 10% RDL 5.08MM 0.1%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NO

Alternative Descriptions

Capacitor,ceramic,22000Pf,100Vdc,10-% Tol,10+% Tol,bx-Tc Code Rohs Compliant: Yes |Kyocera Avx M39014/02-1262V | Newark Electronics
Cap Ceramic 0.022uF 100V X7R 10% Radial 5.08mm (0.1%FR) 125°C Bulk | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M39014/02-1262V?

Additional datasheets, footprints and schematics for M39014/02-1262V are listed on our Part Details page. You can also find images and similar parts to M39014/02-1262V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M39014/02-1262V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39014/02-1262V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M39014/02-1262V fall under?

The M39014/02-1262V is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to M39014/02-1262V when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M39014/02-1262V you can contact the distributor directly for product support, shipping queries etc.

Is the M39014/02-1262V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M39014/02-1262V have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for M39014/02-1262V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M39014/02-1262V often in real-time on the comparison pages.

What if I can't find stock of M39014/02-1262V?

You can fill out our help required form which you can use to request a quote for M39014/02-1262V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay