Status: | Unknown |
---|---|
Series: | CKR05 Series MIL-PRF-39014/01 |
RoHS: | Unknown |
Capacitance | 4700pF |
---|---|
Voltage Rating | 100V |
Product Range | CKR05 Series MIL-PRF-39014/01 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap 0.0047Uf 100Vdc X7R 10% Rdl 5.08Mm 0.1% Rohs Compliant: No |Kemet M39014/01-1489 | Newark Electronics |
CAP, 4700PF, 100V, MLCC, RADIAL | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Cap Ceramic 0.0047uF 100V X7R 10% Radial 5.08mm (0.1%FR) 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a M39014/01-1489?
Additional datasheets, footprints and schematics for M39014/01-1489 are listed on our Part Details page. You can also find images and similar parts to M39014/01-1489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39014/01-1489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39014/01-1489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39014/01-1489 fall under?
The M39014/01-1489 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M39014/01-1489 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39014/01-1489 you can contact the distributor directly for product support, shipping queries etc.
Is the M39014/01-1489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39014/01-1489 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for M39014/01-1489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39014/01-1489 often in real-time on the comparison pages.
What if I can't find stock of M39014/01-1489?
You can fill out our help required form which you can use to request a quote for M39014/01-1489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.